EN
  • EN
  • DE

PIC16LC74A-04/L

Part No PIC16LC74A-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC / MCU 8-bit PIC RISC 7KB EPROM 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 2.5 V ~ 6 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 792019-PIC16LC74A-04/L
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LC74
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC74A-04/L CAD Model

Description

Microchip Technology's PIC16LC74A-04/L Microcontroller

The PIC16LC74A-04/L is a powerful 8-bit microcontroller from Microchip Technology that combines performance with versatility to cater to a wide array of applications. This CMOS microcontroller is part of the PIC family known for its user-friendly and cost-effective solutions for electronic projects and products.

Key Features:

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computing (RISC) architecture that allows for faster processing and execution of instructions, making it ideal for time-critical tasks.
  • Memory: It includes 7KB of program memory and 192 bytes of RAM, providing ample space for complex programs and data storage.
  • EEPROM: With 128 bytes of EEPROM, the microcontroller offers reliable non-volatile memory to store data that must be preserved during power cycles.
  • I/O Ports: The PIC16LC74A-04/L is equipped with 33 dedicated input/output pins, which can be programmed to handle a variety of interfacing functions.
  • Timers: It comes with two 8-bit timers and a 16-bit timer, making it suitable for precise event timing and pulse-width modulation (PWM) applications.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit ADC allows for the conversion of analog signals to digital, enabling the microcontroller to interface with a range of sensors and analog inputs.
  • Serial Communication: The device supports USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, facilitating easy data transfer with other microcontrollers, computers, and peripherals.
  • Speed: This microcontroller operates at a clock speed of 4 MHz, delivering a balance between power consumption and processing capability.
  • Power-Saving Modes: Multiple power-saving modes, such as Sleep and Idle, help to reduce power consumption and extend battery life in portable applications.
  • Package: The PIC16LC74A-04/L is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained designs.

Whether it's for automation systems, consumer electronics, or automotive applications, the PIC16LC74A-04/L offers a robust and flexible solution that designers can rely on for their embedded systems. Its combination of on-chip features and ease of programming makes it a popular choice for both beginners and experienced engineers.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess