EN
  • EN
  • DE

PIC16LC923

Part No PIC16LC923
Manufacturer Microchip Technology
Description 8-Bit CMOS Microcontroller with LCD Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238079-PIC16LC923
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16LC923 CAD Model

Description

Microchip Technology's PIC16LC923 Microcontroller

The PIC16LC923 from Microchip Technology is a versatile and powerful microcontroller that is designed to cater to a wide array of applications ranging from simple to complex embedded systems. This microcontroller is part of the renowned PIC family, which is celebrated for its ease of use, reliability, and cost-effectiveness. The PIC16LC923 is particularly well-suited for applications that require precise analog signal management and sophisticated digital control.

At the heart of the PIC16LC923 lies a robust 8-bit architecture that is capable of executing most instructions in a single clock cycle, thereby providing the speed necessary to handle demanding tasks. The device comes with an integrated 8-channel, 10-bit Analog-to-Digital Converter (ADC), which makes it an ideal choice for interfacing with analog sensors and performing complex signal processing tasks.

One of the standout features of the PIC16LC923 is its large 256 bytes of EEPROM data memory, which allows for the storage of non-volatile data. This is particularly useful for applications that need to retain settings or calibration data even after a power cycle. Additionally, with 8KB of flash program memory and 368 bytes of RAM, the microcontroller provides ample space for application code and data handling.

The microcontroller also offers a range of integrated peripherals that enhance its functionality. These include a serial communication interface that supports both SPI and I²C protocols, two analog comparators, and a timer module for accurate event timing and pulse-width modulation (PWM) output. These features, combined with the device's low power consumption and wide operating voltage range, make the PIC16LC923 an excellent choice for battery-operated and portable devices.

For designers and engineers looking for a reliable and programmable microcontroller, the PIC16LC923 provides a flexible platform for developing a variety of applications, including industrial control systems, automotive electronics, home automation, and IoT devices. With its rich set of features and Microchip's support infrastructure, including development tools and software libraries, the PIC16LC923 is a smart choice for your next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2131 $73.2131
2+ $60.0727 $120.1454
3+ $58.1958 $174.5874
5+ $56.3178 $281.5890
6+ $54.4409 $326.6454
8+ $48.8091 $390.4728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess