EN
  • EN
  • DE

PIC16LF1507T-I/SS

Part No PIC16LF1507T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF1507
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF1507T-I/SSDKR,PIC16LF1507T-I/SS-ND,PIC16LF1507T-I/SSTR,PIC16LF1507T-I/SSCT
Standard Package 1,600
Win Source Part Number 1319094-PIC16LF1507T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1507T-I/SS CAD Model

Description

The PIC16LF1507T-I/SS is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology's renowned PIC16 series. This MCU is particularly suited for a wide range of applications, from consumer electronics to industrial automation, due to its versatile features and robust design. The PIC16LF1507T-I/SS comes in a SSOP-20 (Shrink Small Outline Package) form factor, providing a compact solution for space-constrained applications.

At the heart of the PIC16LF1507T-I/SS is an 8-bit processor that can operate at a maximum frequency of 32 MHz. It is built on Microchip's advanced CMOS technology, which ensures low power consumption and a wide operating voltage range of 1.8V to 3.6V, making it an ideal choice for battery-operated devices. The MCU features 3.5KB of flash memory and 256 bytes of RAM, providing ample space for application code and data storage.

One of the standout features of this MCU is its extensive set of peripherals. It includes up to 17 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and two comparators, which are invaluable for sensor interfacing and real-time monitoring tasks. The device also offers various communication interfaces such as I2C, SPI, and EUSART, allowing for easy integration with other components and systems.

For enhanced functionality, the PIC16LF1507T-I/SS is equipped with two PWM modules, which are essential for motor control and LED dimming applications. It also possesses a 16-bit timer, alongside other standard timers, providing precise timing and measurement capabilities. Additionally, the MCU contains a watchdog timer and a programmable brown-out reset, which help in maintaining system integrity and reliability.

Microchip provides robust support for the PIC16LF1507T-I/SS with its MPLAB X Integrated Development Environment (IDE) and a comprehensive set of development tools. This support, coupled with extensive documentation and a strong community, makes the development process smooth and efficient for engineers.

In summary, the PIC16LF1507T-I/SS from Microchip Technology is a feature-rich, versatile MCU that offers an optimal balance between performance and power efficiency, making it an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0990 $50.3760
59+ $1.7222 $101.6098
90+ $1.6684 $150.1560
124+ $1.6146 $200.2104
161+ $1.5608 $251.2888
215+ $1.3993 $300.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess