EN
  • EN
  • DE

PIC16LF1512-I/SO

Part No PIC16LF1512-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC  /  PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LF1512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LF1512ISO
Standard Package 27
Win Source Part Number 1085023-PIC16LF1512-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1512-I/SO CAD Model

Description

Microchip Technology's PIC16LF1512-I/SO Microcontroller

The PIC16LF1512-I/SO is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16F family and is packed with a variety of features that make it ideal for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and more.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC16LF1512-I/SO is designed for surface-mount technology, making it suitable for modern, space-constrained electronic assemblies. The device operates with an enhanced mid-range 8-bit CPU, which provides a perfect balance between power consumption and performance, with a wide operating voltage range that allows for flexible power management in various environments.

Main Features of PIC16LF1512-I/SO:

  • Integrated Features: The microcontroller includes 7 KB of flash memory, 256 bytes of EEPROM, and 512 bytes of RAM, providing ample space for complex programs and data storage.
  • Rich Peripherals: It comes with a range of integrated peripherals, such as an analog-to-digital converter (ADC), multiple timers, and communication modules like USART, SPI, and I2C, which enable the microcontroller to interface with various sensors, actuators, and other ICs.
  • Low Power Consumption: The PIC16LF1512-I/SO is part of Microchip's low-power microcontroller portfolio, featuring several power-saving modes that help reduce overall power consumption for battery-powered applications.
  • Wide Temperature Range: It is capable of operating across a broad temperature range, ensuring reliable performance even in extreme conditions.
  • Programmability: The device is fully programmable with Microchip's MPLAB X Integrated Development Environment (IDE), which provides a user-friendly interface for coding, debugging, and programming the microcontroller.

With its robust set of features and Microchip's commitment to quality, the PIC16LF1512-I/SO is an excellent choice for designers looking to develop efficient and reliable embedded systems. Its versatility and ease of use make it a go-to solution for both prototyping and mass production, ensuring that your projects are powered by a microcontroller you can trust to deliver consistent performance.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess