EN
  • EN
  • DE

TP3054N-X

Part No TP3054N-X
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC ENHANCED INTERFACE SER 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -25°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 043246-TP3054N-X
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3054N-X CAD Model

Description

Introducing the TP3054N-X from Texas Instruments

The TP3054N-X is a high-performance, monolithic CMOS codec (coder-decoder) integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced codec is designed to meet the rigorous standards of telecommunications applications, providing both encoding and decoding functionalities for voice and audio signals.

Key Features

  • Integrated Filters: The TP3054N-X comes with on-chip filters which eliminate the need for external filtering components, thereby reducing system complexity and cost.
  • Low Power Consumption: With CMOS technology, the device ensures low power consumption, making it ideal for power-sensitive applications.
  • High Integration: This codec integrates most of the functions required for voice digitization and reconstruction, including precision voltage reference, and a serial-to-parallel control port.
  • Wide Operating Temperature Range: The TP3054N-X is designed to operate over a wide temperature range, ensuring reliability across various environments.

Applications

The TP3054N-X is suitable for a wide range of telecommunications applications, including but not limited to:

  • Digital telephones
  • Modems for personal computers
  • Teleconferencing equipment
  • Voice response systems

Technical Specifications

The device boasts impressive technical specifications that make it a top choice for designers and engineers. Some of its specifications include:

  • Single 5V Power Supply
  • Non-power-down and power-down modes
  • Programmable u-Law or A-Law companding
  • Serial interface for microprocessor control
  • Transmit and receive filters that conform to ITU recommendations

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also excellent technical support. The TP3054N-X is no exception and comes with the assurance of quality and reliability that customers have come to expect from Texas Instruments. Detailed datasheets, application notes, and comprehensive technical support are readily available to assist in the integration of the TP3054N-X into your design.

For more information on the TP3054N-X, visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess