EN
  • EN
  • DE

PIC16LF1619-I/SS

Part No PIC16LF1619-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16LF1619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889567-PIC16LF1619-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1619-I/SS CAD Model

Description

Microchip Technology PIC16LF1619-I/SS

The PIC16LF1619-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial controls to consumer electronics. This microcontroller is part of the enhanced Mid-range Core family and comes with an array of integrated features that make it a versatile and efficient choice for designers and engineers.

Featuring a 14 KB Flash program memory and 1 KB of SRAM, the PIC16LF1619-I/SS ensures ample space for complex programs and data storage. Its data EEPROM size of 256 bytes is suitable for non-volatile data storage needs. The device operates on a low-power architecture, with a wide operating voltage range of 1.8V to 3.6V, which makes it an excellent option for battery-powered and portable applications.

One of the standout features of the PIC16LF1619-I/SS is its extensive peripheral set. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise analog signal measurement. In addition, it boasts two comparators and a 5-bit Digital-to-Analog Converter (DAC) for analog interfacing. For timing and control applications, the device comes with four 16-bit timers, two CCP (Capture/Compare/PWM) modules, and a 16-bit PWM module.

Communication with other devices is made easy with the inclusion of both I2C and SPI serial interfaces, as well as an EUSART module, which supports RS-232, RS-485, and LIN protocols. The PIC16LF1619-I/SS also features a variety of core-independent peripherals, such as the Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and Zero-Cross Detect (ZCD) modules, which help reduce the CPU load and enhance power efficiency.

The package type for this microcontroller is SSOP-20, which is a space-saving option for printed circuit board (PCB) designs. It is also characterized by its extended temperature range, making it reliable in extreme conditions. With its rich set of peripherals and low power consumption, the PIC16LF1619-I/SS from Microchip Technology is a robust solution for your embedded system designs.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1289 $72.5156
8+ $14.8752 $119.0016
13+ $14.4109 $187.3417
17+ $13.9455 $237.0735
22+ $13.4812 $296.5864
29+ $12.0859 $350.4911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess