EN
  • EN
  • DE

AT89C4051-12PI

Part No AT89C4051-12PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LED, POR
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number AT89C4051
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566073-AT89C4051-12PI
Ultra Librarian 3D Model Ultra Librarian AT89C4051-12PI CAD Model

Description

The AT89C4051-12PI is a versatile and powerful microcontroller from Microchip Technology, designed to offer a high-performance solution for embedded systems. This 8-bit microcontroller is based on the industry-standard MCS-51 instruction set and is ideal for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU: 8-bit microcontroller compatible with MCS-51 products
  • Speed: 12MHz crystal oscillator provides a robust clock source for precise timing operations
  • Memory: 4K bytes of Flash programmable and erasable read-only memory (PEROM) and 128 x 8 bits of RAM
  • I/O Pins: 15 programmable input/output (I/O) lines for versatile interfacing with peripheral devices
  • Timer/Counters: Two 16-bit timer/counters for interval timing and event counting
  • Serial Communication: Full duplex UART serial channel for communication with serial devices
  • Interrupts: External and timer interrupt capability for responsive task handling
  • Power-saving Modes: Idle and power-down modes to conserve energy for battery-powered applications
  • Package: 20-pin Dual In-line Package (DIP) for easy integration into a variety of circuit boards
  • Operating Voltage: 4.0V to 6.0V for compatibility with standard and low-power systems

Applications

The AT89C4051-12PI is a flexible microcontroller that can be used in a broad spectrum of applications, including:

  • Automotive systems
  • Home appliances
  • Security systems
  • Industrial automation
  • Consumer electronics

Programming and Development

With its on-chip Flash memory, the AT89C4051-12PI allows for in-system programming, enabling developers to rapidly prototype and iterate on their designs. The support for standard development tools and a wide community of MCS-51 users make it a convenient and accessible choice for both novice and experienced engineers.

For those looking to integrate a reliable and cost-effective microcontroller into their designs, the AT89C4051-12PI from Microchip Technology stands out as a smart choice due to its rich feature set and proven performance.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,264 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess