EN
  • EN
  • DE

PIC16LF1776-I/SS

Part No PIC16LF1776-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16LF1776
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889576-PIC16LF1776-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1776-I/SS CAD Model

Description

Product Overview: PIC16LF1776-I/SS

The PIC16LF1776-I/SS is a high-performance, 8-bit microcontroller from the reputable manufacturer Microchip Technology. This device is a member of Microchip's extensive PIC16 family, which is renowned for its versatility and reliability in a wide range of applications. The PIC16LF1776-I/SS is designed to operate with a low-power architecture, making it an ideal choice for battery-operated and power-sensitive applications.

This microcontroller comes equipped with an enhanced Mid-range core with 14-bit instruction set, which offers a perfect balance between low power consumption and high performance. With a maximum clock speed of 32 MHz, it provides ample processing power for a variety of tasks. Furthermore, the device features 14 KB of flash memory and 1 KB of RAM, ensuring sufficient space for program storage and data manipulation.

The PIC16LF1776-I/SS boasts an array of integrated peripherals that enhance its functionality. These include two Enhanced Capture/Compare/PWM (ECCP) modules, a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and two comparators. These built-in features enable the microcontroller to handle complex tasks such as motor control, sensor interfacing, and analog signal processing without the need for additional external components.

In terms of connectivity, the device offers a range of options including I2C, SPI, and EUSART, which allow for easy communication with other devices and peripherals. Its robust serial communication interfaces make it an excellent choice for embedded systems that require data exchange with other microcontrollers or external modules.

The PIC16LF1776-I/SS is available in an SSOP (Shrink Small Outline Package) with 28 pins. This compact form factor is suitable for space-constrained applications while providing enough I/O pins for most moderate complexity projects. Additionally, the microcontroller is characterized by extended temperature range operation, making it reliable in diverse environmental conditions.

Overall, the PIC16LF1776-I/SS from Microchip Technology is a powerful and efficient solution for designers looking for a microcontroller that offers a rich feature set, low power consumption, and a small footprint.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess