EN
  • EN
  • DE

PIC24F08KL402-I/SO

Part No PIC24F08KL402-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 24
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1089070-PIC24F08KL402-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL402-I/SO CAD Model

Description

Microchip Technology's PIC24F08KL402-I/SO

The PIC24F08KL402-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of applications. This particular MCU is part of the PIC24F series, which is well-suited for low-power and cost-sensitive applications requiring advanced communication and control capabilities.

At the heart of the PIC24F08KL402-I/SO is a 16-bit modified Harvard architecture that provides a balanced integration of performance and power consumption. The device operates at a maximum speed of 32 MHz, offering a robust processing capability for complex tasks. With 8 KB of Flash memory for program storage and 1 KB of RAM for data manipulation, this MCU is capable of handling a variety of embedded tasks while maintaining a small footprint.

The PIC24F08KL402-I/SO comes in a compact 28-pin SOIC package, making it ideal for space-constrained applications. Its wide operating voltage range of 2.0V to 3.6V allows for flexible power management and is particularly beneficial for battery-operated devices where power efficiency is paramount.

One of the standout features of this MCU is its rich set of peripherals. It includes multiple communication interfaces such as I²C, SPI, and UART, which enable the MCU to interface with other devices, sensors, and actuaries. Additionally, it has an integrated 10-bit Analog-to-Digital Converter (ADC) with up to nine channels, allowing for accurate analog signal measurement and conversion for tasks such as sensor data acquisition.

The device also boasts a variety of timers, input capture, and output compare/PWM modules, which are essential for timing-related operations like motor control, measurement, and PWM generation. Furthermore, the PIC24F08KL402-I/SO features Power-Saving modes like Idle and Sleep, which help to reduce power consumption during periods of inactivity.

For developers, Microchip provides extensive support with its MPLAB® development environment, which includes software libraries, code examples, and debugging tools to streamline the development process. This ensures that engineers can quickly and efficiently bring their designs to life using the PIC24F08KL402-I/SO MCU.

In summary, the PIC24F08KL402-I/SO from Microchip Technology is a powerful and efficient choice for designers looking to balance performance, power consumption, and cost in their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess