EN
  • EN
  • DE

PIC16LF1829-I/ML

Part No PIC16LF1829-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP mTouch 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1238096-PIC16LF1829-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1829
Introduction Date April 13, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF1829-I/ML CAD Model

Description

Product Overview: PIC16LF1829-I/ML

The PIC16LF1829-I/ML from Microchip Technology is a high-performance, 8-bit microcontroller packed with a wealth of features and capabilities suitable for a wide range of applications. This microcontroller is part of Microchip's extensive PIC16F family, known for their reliability, ease of use, and advanced integration.

Key Features

  • CPU: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Memory: 14KB of Flash Program Memory, 1KB of RAM, 256 Bytes of EEPROM
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 18 Programmable I/O pins
  • Timers: Two 8-bit timers, and one 16-bit timer
  • Communication: I2C, SPI, and EUSART for serial communication
  • ADC: 12-bit Analog-to-Digital Converter with up to 17 channels
  • Power Management: Wide operating voltage range (1.8V to 3.6V)
  • Temperature Range: -40°C to +85°C
  • Packaging: 28-pin QFN (Quad Flat No-lead) package

Applications

The PIC16LF1829-I/ML is ideal for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Internet of Things (IoT) Devices

Advanced Peripherals and Integration

This microcontroller includes advanced peripherals like the Enhanced Capture/Compare/PWM (ECCP) for improved pulse width modulation, and a Complementary Waveform Generator (CWG) that simplifies complex waveform control. Additionally, the device features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), ensuring reliable operation under varying conditions.

Development Support

Microchip provides comprehensive development tools for the PIC16LF1829-I/ML, including the MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator (MCC) for simplified peripheral setup, and a wide range of programmer and debugger tools to streamline development and testing.

With its rich feature set and robust support ecosystem, the PIC16LF1829-I/ML is an excellent choice for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5640 $50.2040
27+ $3.7448 $101.1096
42+ $3.6278 $152.3676
57+ $3.5107 $200.1099
74+ $3.3937 $251.1338
99+ $3.0427 $301.2273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess