EN
  • EN
  • DE

PIC16LF18325-E/ST

Part No PIC16LF18325-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000993-PIC16LF18325-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Base Product Number PIC16LF18325
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian PIC16LF18325-E/ST CAD Model

Description

Microchip Technology's PIC16LF18325-E/ST Microcontroller

The PIC16LF18325-E/ST is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal solution for a variety of embedded systems. This microcontroller is part of the enhanced mid-range PIC16 family, which is renowned for its ease of use, flexibility, and advanced peripherals tailored for a wide range of applications.

With a core running at up to 32 MHz and an array of features including 3.5 KB of Flash memory, 256 bytes of EEPROM, and 512 bytes of RAM, the PIC16LF18325-E/ST is well-suited for projects that require efficient data processing and storage capabilities. The device operates on a wide voltage range of 1.8V to 3.6V, making it an excellent choice for battery-operated and portable applications.

The microcontroller comes in a compact TSSOP-14 package, ensuring a minimal footprint on PCB designs, which is critical for space-constrained applications. It also offers enhanced system features such as a 32 MHz internal oscillator, a Power-on Reset (POR), a Programmable Brown-out Reset (BOR), and an extended Watchdog Timer (WDT) for improved system reliability.

One of the standout features of the PIC16LF18325-E/ST is its rich set of peripherals. It includes two Capture/Compare/PWM (CCP) modules, a Complementary Waveform Generator (CWG), a Numerically Controlled Oscillator (NCO), 4 channels of 10-bit Analog-to-Digital Converters (ADC), and a 5-bit Digital-to-Analog Converter (DAC). These peripherals support a wide range of applications such as motor control, LED lighting, power supplies, and analog signal processing.

Furthermore, the device supports Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and I2C/SPI communication protocols, which are indispensable for creating complex digital systems that require communication with sensors, actuators, or other microcontrollers.

Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) simplify the development process, allowing for faster time-to-market. Designers can leverage the extensive support and documentation provided by Microchip, ensuring a smooth development experience from prototype to production.

The PIC16LF18325-E/ST is an excellent choice for designers looking for a robust, feature-rich microcontroller that balances performance with power efficiency, all in a small package suitable for a multitude of embedded applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess