EN
  • EN
  • DE

PIC16LF18346-I/SO

Part No PIC16LF18346-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20SOIC  /  PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16LF18346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 38
Win Source Part Number 1085044-PIC16LF18346-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF18346-I/SO CAD Model

Description

Product Overview: PIC16LF18346-I/SO - Microchip Technology

The PIC16LF18346-I/SO is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and adaptability in various embedded applications. This 8-bit MCU, part of the PIC16(L)F183xx family, is equipped with an Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels and operates with a nominal voltage range from 1.8V to 3.6V, making it an ideal choice for battery-powered and power-sensitive applications.

Encased in an SOIC (Small Outline Integrated Circuit) package, the PIC16LF18346-I/SO features 28 pins that provide ample I/O options for interfacing with peripheral devices. It comes with 28 KB of flash memory, which is ample space for storing application code, and 2 KB of SRAM for data storage, ensuring smooth and efficient operation.

The device boasts a rich set of integrated peripherals, including:

  • 12-bit Analog-to-Digital Converters (ADCs)
  • 5-bit Digital-to-Analog Converters (DACs)
  • Comparators
  • Zero-Cross Detect (ZCD)
  • Capacitive Touch Sensing
  • Pulse-Width Modulation (PWM) modules

Connectivity is a key feature of the PIC16LF18346-I/SO, with support for I2C, SPI, and EUSART interfaces, which allow seamless communication with other microcontrollers, sensors, and various digital components. Additionally, this MCU supports Intelligent Analog integration and Core Independent Peripherals (CIPs), which offload the CPU to manage tasks, thereby enhancing system efficiency and reducing power consumption.

The PIC16LF18346-I/SO is also equipped with Microchip's eXtreme Low Power (XLP) technology, providing sleep currents down to 50 nA, which significantly extends battery life in portable applications. With its combination of power efficiency, advanced peripherals, and robust I/O capabilities, the PIC16LF18346-I/SO is an excellent choice for designers looking to develop sophisticated yet energy-conscious products in fields such as consumer electronics, automotive systems, IoT devices, and industrial control systems.

In summary, the PIC16LF18346-I/SO from Microchip Technology is a feature-rich and energy-efficient MCU that offers designers the flexibility and power to drive the next generation of embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess