EN
  • EN
  • DE

PIC16LF19197T-I/PT

Part No PIC16LF19197T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description FLASH / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 45x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16LF19197
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1357004-PIC16LF19197T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF19197T-I/PT CAD Model

Description

Microchip Technology's PIC16LF19197T-I/PT Microcontroller

The PIC16LF19197T-I/PT is a versatile and powerful microcontroller unit (MCU) from the renowned Microchip Technology. This MCU is part of Microchip's expansive PIC family, known for its exceptional performance, reliability, and ease of use. Designed to cater to a wide range of applications, the PIC16LF19197T-I/PT is particularly well-suited for automation, consumer electronics, automotive, and industrial control systems.

At the heart of this microcontroller is a high-performance 8-bit CPU with an integrated eXtreme Low Power (XLP) technology. This makes it an ideal choice for battery-powered applications, where power efficiency is paramount. The device operates at a voltage range of 1.8V to 3.6V, further contributing to its energy-efficient design. The PIC16LF19197T-I/PT comes in a TQFP package with 64 pins, providing ample I/O options for complex projects.

With a generous 56 KB of flash memory and 4 KB of RAM, this MCU offers plenty of space for your application code and data storage. The flash program memory is self-reprogrammable under software control, allowing for firmware updates in the field. Additionally, the device boasts several built-in peripherals that enhance its functionality, including:

  • Multiple communication interfaces such as I2C, SPI, and EUSART, enabling easy data exchange with other devices.
  • Four 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADC2) for precise analog signal measurement and processing.
  • Two Comparators with Voltage Reference for real-time system monitoring and control.
  • Configurable Logic Cell (CLC) for customizable hardware logic operations.
  • Pulse-Width Modulation (PWM) modules for precise control over motor and power management applications.

The PIC16LF19197T-I/PT also supports a range of development tools, including MPLAB X IDE and MPLAB Code Configurator, which simplifies configuration and accelerates development. With its robust feature set and Microchip's commitment to quality, the PIC16LF19197T-I/PT is a reliable choice for designers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess