EN
  • EN
  • DE

PIC18F47K42T-I/MV

Part No PIC18F47K42T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40UQFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC18F47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353827-PIC18F47K42T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F47K42T-I/MV CAD Model

Description

The PIC18F47K42T-I/MV is an 8-bit microcontroller from Microchip Technology. It is based on the PIC18F47K42 family of microcontrollers, which is known for its high performance, low power consumption, and wide range of features.

The PIC18F47K42T-I/MV has a number of advantages over other 8-bit microcontrollers, including:

A high clock speed of 64 MHz, which makes it ideal for demanding applications such as real-time control and data processing. A large memory capacity, with 128 KB of flash memory and 8 KB of RAM. This allows it to store complex programs and data. A wide range of peripherals, including two 12-bit analog-to-digital converters, a digital-to-analog converter, a comparator, and multiple pulse-width modulation (PWM) channels. This makes it suitable for a wide variety of applications, such as motor control, sensor interfaces, and power management. Low power consumption, with a variety of power-saving features such as idle mode, doze mode, and power-down mode. This makes it ideal for battery-powered applications. The PIC18F47K42T-I/MV is available in a 40-pin UQFN package. It is also available in a variety of temperature grades, making it suitable for a wide range of operating environments.

Typical applications for the PIC18F47K42T-I/MV include:

Industrial control Motor control Power management Sensor interfaces Home automation Medical devices Consumer electronics Some of the key features of the PIC18F47K42T-I/MV include:

64 MHz clock speed 128 KB flash memory 8 KB RAM 1 KB EEPROM Two 12-bit analog-to-digital converters One digital-to-analog converter One comparator Multiple pulse-width modulation (PWM) channels Two universal asynchronous receiver-transmitters (UARTs) One SPI/I2C master/slave Master synchronous serial port (MSSP) Enhanced capture/compare/PWM (ECCP) module Timer1 module Timer2 module Timer3 module Watchdog timer (WDT) Real-time clock and calendar (RTCC) Low-voltage detect (LVD) Brown-out reset (BOR) Power-on reset (POR) High-performance crystal oscillator (HFINTOSC) Low-power internal oscillator (LFINTOSC) External oscillator support The PIC18F47K42T-I/MV is a powerful and versatile 8-bit microcontroller that is suitable for a wide range of applications. It is easy to use and program, and it is supported by a wide range of development tools and resources.

Here are some additional details about some of the key features of the PIC18F47K42T-I/MV:

Flash memory: The PIC18F47K42T-I/MV has 128 KB of flash memory. This is a large amount of memory for an 8-bit microcontroller, and it allows the PIC18F47K42T-I/MV to store complex programs and data. RAM: The PIC18F47K42T-I/MV has 8 KB of RAM. This is a good amount of RAM for an 8-bit microcontroller, and it allows the PIC18F47K42T-I/MV to handle multiple tasks simultaneously. Peripherals: The PIC18F47K42T-I/MV has a wide range of peripherals, including two 12-bit analog-to-digital converters, a digital-to-analog converter, a comparator, and multiple pulse-width modulation (PWM) channels. This makes it suitable for a wide variety of applications, such as motor control, sensor interfaces, and power management. Low power consumption: The PIC18F47K42T-I/MV has a number of power-saving features, such as idle mode, doze mode, and power-down mode. This makes it ideal for battery-powered applications. Overall, the PIC18F47K42T-I/MV is a powerful and versatile 8-bit microcontroller that is suitable for a wide range of applications. It is easy to use and program, and it is supported by a wide range of development tools and resources

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6235 $57.9760
39+ $2.9732 $115.9548
61+ $2.8803 $175.6983
83+ $2.7874 $231.3542
108+ $2.6944 $290.9952
144+ $2.4157 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess