EN
  • EN
  • DE

PIC16LF84A-04I/SO

Part No PIC16LF84A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 68 x 8
Supply Voltage - Operating 2 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 088060-PIC16LF84A-04I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF84A-04I/SO CAD Model

Description

Microchip Technology PIC16LF84A-04I/SO

The PIC16LF84A-04I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This 8-bit MCU is a part of Microchip's extensive PIC family and is particularly well-suited for automation, consumer electronics, and embedded systems due to its low-power consumption and reliable performance.

Key Features:

  • Core: The device is built around an 8-bit PIC architecture that offers a perfect blend of speed and power efficiency. It operates at a maximum frequency of 4 MHz, making it suitable for various low-speed control applications.
  • Memory: It comes with 1.75 KB of flash program memory, which provides ample space for small to medium-sized applications. Additionally, it includes 68 bytes of data RAM and 64 bytes of EEPROM for data storage.
  • I/O Pins: The MCU provides 13 I/O pins, which can be configured for a variety of functions, allowing for flexible interfacing with peripherals and other devices.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, which is ideal for battery-operated or power-sensitive designs.
  • Temperature Range: The device is designed to work reliably over an industrial temperature range of -40°C to +85°C.
  • Package: Housed in an SOIC (Small Outline Integrated Circuit) package, the PIC16LF84A-04I/SO has a compact footprint that is suitable for space-constrained applications.
  • Timers: It includes two built-in timers (one 8-bit and one 16-bit), which can be used for timing and counting applications.
  • Watchdog Timer: An on-chip watchdog timer helps to ensure proper operation by resetting the MCU in the event of a software malfunction.
  • Serial Programming: The device supports in-circuit serial programming (ICSP) for easy programming and reprogramming, which is essential for rapid development and prototyping.

The PIC16LF84A-04I/SO is a robust and cost-effective solution for designers looking to implement microcontroller functionality with minimal overhead. Its combination of power efficiency and programming flexibility makes it a popular choice among engineers and hobbyists alike. Whether you're designing a simple timer, a complex control system, or anything in between, the PIC16LF84A-04I/SO provides a reliable foundation for your project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3820 $61.9100
10+ $10.1596 $101.5960
16+ $9.8421 $157.4736
21+ $9.5246 $200.0166
28+ $9.2071 $257.7988
37+ $8.2547 $305.4239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess