EN
  • EN
  • DE

PIC16LF873A-I/SO

Part No PIC16LF873A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 276166-PIC16LF873A-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF873A-I/SO CAD Model

Description

Product Overview: PIC16LF873A-I/SO

The PIC16LF873A-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various electronic applications. This 8-bit MCU is part of the expansive PIC16 family, designed with an enhanced mid-range architecture that provides a perfect blend of power efficiency and computational capability.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC16LF873A-I/SO is optimized for space-constrained applications while offering robust features. It operates on a lower voltage range (2.0V to 5.5V), making it ideal for battery-operated and power-sensitive designs. The device's low-power consumption is further complemented by Microchip's Power-Saving Sleep mode, which significantly reduces energy usage when the MCU is not in active operation.

Core Features:

  • Memory: The MCU boasts 7 KB of Flash program memory, 192 bytes of data memory (RAM), and 256 bytes of EEPROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Speed: With a maximum operating speed of 20 MHz, the PIC16LF873A-I/SO can perform tasks quickly, making it suitable for time-critical applications.
  • I/O Ports: It comes with 22 I/O pins, which provide ample interfacing capabilities with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with 5 channels enables the MCU to interface with analog sensors and transducers, facilitating real-time data acquisition and processing.
  • Communication Peripherals: The device supports multiple communication protocols including USART for serial communication, SPI, and I²C, allowing for flexible connectivity options.
  • Timers and PWM: It includes three timers and two PWM (Pulse Width Modulation) outputs, which are essential for tasks requiring precise timing and control, such as motor control and LED dimming.

With its in-circuit debugging and in-circuit serial programming (ICSP) features, the PIC16LF873A-I/SO ensures ease of development and debugging, thus accelerating the product development cycle. This MCU is a go-to choice for engineers and designers looking for a cost-effective yet powerful microcontroller for their embedded systems, ranging from consumer electronics to industrial automation.

Overall, the PIC16LF873A-I/SO by Microchip Technology offers a balanced solution for projects demanding low power consumption, compact size, and significant on-chip resources.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess