EN
  • EN
  • DE

PIC16LF873A-I/SP

Part No PIC16LF873A-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SPDIP / PIC series Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16LF873
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LF873AISP,PIC16LF873A-I/SP-NDR,PIC16LF873AI/SP
Standard Package 15
Win Source Part Number 1069410-PIC16LF873A-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16LF873A-I/SP CAD Model

Description

Microchip Technology PIC16LF873A-I/SP Microcontroller

The PIC16LF873A-I/SP is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance, efficiency, and versatility for a wide array of embedded applications. This particular model comes in a 28-pin SPDIP (Single In-line Package) form factor, making it suitable for through-hole PCB mounting, which is ideal for prototyping and educational purposes.

Key Features:

  • CPU: The device is built around Microchip's high-performance RISC architecture, which ensures fast execution of instructions with a typical speed of 200 nanoseconds per instruction.
  • Program Memory: It boasts 7 KB of flash memory, allowing for robust program storage and providing the flexibility to handle complex code without compromising on performance.
  • Data Memory: The microcontroller includes 192 bytes of RAM and 128 bytes of EEPROM, offering ample space for data storage and manipulation.
  • I/O Ports: It features 22 I/O pins that are highly configurable, supporting various digital peripherals and interfaces, which makes it highly adaptable to different hardware setups.
  • Timers: Equipped with two 8-bit timers and one 16-bit timer, the PIC16LF873A-I/SP is capable of handling time-related tasks with precision.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 5 input channels allows for accurate conversion of analog signals to digital, facilitating the use of sensors and analog inputs.
  • Communication: The device supports serial communication via USART, SPI, and I2C, making it easy to interface with other microcontrollers, sensors, and peripherals.
  • Power Efficiency: Operating in the low-power LF range, the microcontroller is optimized for power-sensitive applications, contributing to a longer battery life in portable devices.

Applications:

The versatility of the PIC16LF873A-I/SP makes it an excellent choice for a broad spectrum of applications, from industrial control systems to consumer electronics. It's particularly well-suited for automation, custom embedded systems, smart sensors, home appliances, and hobbyist projects that require a reliable microcontroller with a rich feature set.

Conclusion:

Overall, the PIC16LF873A-I/SP from Microchip Technology is a robust and flexible microcontroller solution that offers a balanced blend of performance, power efficiency, and ease of use. Whether for professional development or educational purposes, this microcontroller is a solid choice for anyone looking to create sophisticated and reliable electronic projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6150 $54.4600
9+ $11.1713 $100.5417
14+ $10.8222 $151.5108
20+ $10.4731 $209.4620
25+ $10.1240 $253.1000
34+ $9.0767 $308.6078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess