EN
  • EN
  • DE
  • IT

PIC16LF877-04/P

Part No PIC16LF877-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 40-PDIP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC16LF877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF877-04/P-NDR, PIC16LF87704P
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889617-PIC16LF877-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF877-04/P CAD Model

Description

Product Overview: PIC16LF877-04/P

The PIC16LF877-04/P is a versatile 8-bit microcontroller from Microchip Technology, renowned for its enhanced features, low-power consumption, and exceptional performance in a wide range of applications. This microcontroller is a part of the popular PIC16 family and is an ideal choice for designers who require a robust and flexible MCU for their embedded systems.

Key Features

  • Core: The device is built around Microchip's powerful and efficient RISC architecture, providing a balanced combination of speed and power efficiency.
  • Operating Speed: It operates at a maximum frequency of 4 MHz, which is suitable for applications requiring moderate processing speed without compromising power consumption.
  • Program Memory: With 14KB of on-board flash memory, the PIC16LF877-04/P offers ample space for application code, supporting complex functionalities.
  • Data Memory: It includes 368 bytes of RAM and 256 bytes of EEPROM, facilitating data storage and retention across power cycles.
  • I/O Ports: The microcontroller features 33 I/O pins, providing extensive interfacing capabilities with peripheral devices.
  • Timers: It is equipped with three timers, including two 8-bit and one 16-bit timer, enabling precise event timing and pulse width modulation (PWM) for tasks such as motor control.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with 8 channels allows the MCU to interface with analog sensors and convert their signals for digital processing.
  • Communication Peripherals: The device supports multiple communication protocols, including USART, SPI, and I2C, enabling easy connectivity with other microcontrollers, sensors, and modules.

Power Management

The PIC16LF877-04/P is designed with power efficiency in mind. It operates in a voltage range of 2.0V to 5.5V, making it suitable for battery-powered and portable applications. Its low-power modes, such as sleep and idle, help to minimize power consumption during periods of inactivity.

Applications

This microcontroller is widely used in various applications, including industrial automation, automotive systems, consumer electronics, and IoT devices. Its robust feature set and adaptability make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess