EN
  • EN
  • DE

PIC17C43-33/P-G

Part No PIC17C43-33/P-G
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348605-PIC17C43-33/P-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C43-33/P-G CAD Model

Description

The PIC17C43-33/P-G is a high-performance, 8-bit CMOS microcontroller with a rich feature set, designed by Microchip Technology. This versatile microcontroller is ideal for a wide range of applications in industrial control, automotive systems, robotics, and more. With its powerful architecture and flexible programming capabilities, the PIC17C43-33/P-G provides the perfect solution for designers looking to enhance their systems with reliable and efficient control.

Key Features

  • High-Speed Performance: The PIC17C43-33/P-G operates at a maximum frequency of 33 MHz, providing swift execution of instructions and efficient handling of tasks.
  • Ample Program Memory: It comes with 8KB of on-chip EPROM, allowing ample space for complex programs and algorithms.
  • Generous RAM: With 454 bytes of data memory, this microcontroller can manage sizeable data buffers and variables.
  • Robust I/O Capabilities: It features 33 I/O pins, offering versatility in interfacing with a multitude of peripherals and sensors.
  • Advanced Timer Modules: Built-in timer modules, including a watchdog timer, provide precise timing operations and system reliability.
  • PWM Channels: The device includes dedicated PWM (Pulse Width Modulation) channels for precise control over motors and other actuators.
  • Serial Communication: Integrated serial communication modules support various protocols, enabling connectivity with other microcontrollers and external devices.
  • Low Power Consumption: Designed for energy efficiency, the PIC17C43-33/P-G is suitable for battery-powered applications.
  • Package Type: The microcontroller is available in a PDIP-40 package, making it easy to integrate into a wide range of circuit boards.

Applications

The versatility of the PIC17C43-33/P-G makes it an excellent choice for applications including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotic systems
  • Home appliances
  • Complex multi-tasking systems

With its combination of performance, memory capacity, and extensive I/O options, the Microchip Technology PIC17C43-33/P-G microcontroller is a robust and reliable choice for engineers and developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess