EN
  • EN
  • DE

MM908E626AVPEK

Part No MM908E626AVPEK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description Integrated Stepper Motor Driver with Embedded MCU and LIN Serial Communication | IC STEPPER MOTOR DRVR 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16kB)
Controller Series 908E
Date RAM Size 512 x 8
Interface SCI, SPI
The number of I/O 13
Supply Voltage (V) 8V ~ 18V
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MM908E626
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1224755-MM908E626AVPEK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM908E626AVPEK CAD Model

Description

The NXP MM908E626AVPEK is a highly integrated, precision-engineered solution designed for direct control of 3-phase BLDC (Brushless DC) motors, which are commonly used in automotive applications. This intelligent motor controller combines a microcontroller unit (MCU) with a 6-step pre-driver to deliver a comprehensive system-in-package that simplifies design, enhances reliability, and expedites time-to-market for modern vehicle manufacturers.

Key Features

  • Integrated Circuit: At the heart of the MM908E626AVPEK is an advanced HCS12 microcontroller, which offers robust performance and exceptional processing power for complex motor control algorithms.
  • Motor Control: It features a 6-step pre-driver that provides efficient control of the 3-phase BLDC motors, ensuring smooth operation and precise speed control which is crucial for automotive applications.
  • Power Management: The device includes a built-in voltage regulator, which ensures stable operation even under fluctuating power supply conditions, protecting the system from power-related anomalies.
  • Communication: With LIN and SPI communication interfaces, the MM908E626AVPEK offers excellent connectivity options for easy integration into vehicle systems, allowing for diagnostics and control over a network.
  • Protection Features: It comes equipped with a range of protection features, including overcurrent, undervoltage, and overtemperature protection, which safeguard the motor and controller in adverse conditions.
  • Package: The compact 54-pin QFP package is designed to fit into tight spaces, making it ideal for applications where space is at a premium.

Applications

The NXP MM908E626AVPEK is particularly suited for automotive applications such as electric power steering, engine cooling fans, and HVAC blowers. Its robust design and comprehensive feature set make it an excellent choice for any system requiring reliable and efficient motor control.

Design Support

NXP provides extensive design support for the MM908E626AVPEK, including technical documentation, application notes, and development tools. This support helps designers to rapidly prototype and deploy systems using this advanced motor control solution.

In conclusion, the MM908E626AVPEK from NXP is a sophisticated, all-in-one motor control solution that offers a blend of performance, integration, and reliability, making it an ideal choice for the demanding requirements of automotive motor control applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1659 $65.3272
18+ $6.7002 $120.6036
27+ $6.4911 $175.2597
37+ $6.2809 $232.3933
48+ $6.0718 $291.4464
64+ $5.4435 $348.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess