EN
  • EN
  • DE

PIC17C756A-33/PT

Part No PIC17C756A-33/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Data RAM Size 902 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 061874-PIC17C756A-33/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C756A-33/PT CAD Model

Description

Product Overview: PIC17C756A-33/PT

The PIC17C756A-33/PT is a high-performance 8-bit microcontroller designed and manufactured by Microchip Technology. This microcontroller is part of the PIC17CXXX family and is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics markets. The PIC17C756A-33/PT is designed to offer both the flexibility and the power needed to manage complex tasks and real-time operations.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 33 MHz, providing swift processing capabilities for demanding applications.
  • Memory: It comes with 16KB of on-chip EPROM for program storage, alongside 902 bytes of RAM for data, ensuring ample space for intricate programs and data manipulation.
  • I/O Ports: The microcontroller features 50 general-purpose I/O pins, which allows for flexible interfacing with a wide array of peripherals and sensors.
  • Timers: It includes multiple timers, including a watchdog timer, which help in managing time-critical tasks and system resets.
  • ADC: An integrated 10-bit analog-to-digital converter with 16 channels enables the microcontroller to handle analog inputs, making it ideal for sensor-based applications.
  • Communication Peripherals: It supports serial communication with a synchronous serial port (SSP) for SPI and I2C, as well as a USART for RS-232, RS-485, and LIN.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for use in harsh environments.
  • Packaging: The microcontroller is available in a 64-pin TQFP package, which is both space-saving and ideal for PCB designs with limited real estate.

Applications:

The versatility of the PIC17C756A-33/PT allows it to be used in a variety of applications, such as advanced motor control, automation systems, power management, and sophisticated monitoring systems. Its robust feature set makes it an excellent choice for designers looking for a microcontroller that can handle complex algorithms and provide a high degree of control.

Why Choose PIC17C756A-33/PT?

With its high-speed processing, extensive memory, and comprehensive set of peripherals, the PIC17C756A-33/PT from Microchip Technology stands out as a microcontroller that can meet the needs of advanced and multifaceted projects. Its reliability and adaptability make it a go-to solution for engineers and developers looking to create products with a competitive edge.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess