EN
  • EN
  • DE

PIC17LC766-08I/L

Part No PIC17LC766-08I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance 8-Bit CMOS EPROM Microcontrollers with 10-bit A/D | IC MCU 8BIT 32KB OTP 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 66
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Date RAM Size 902 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 84-LCC
Supplier Device Package 84-PLCC (29.31x29.31)
Family Part Number PIC17LC766
Manufacturer Pack Quantity 16
MSL Level 3 (168 Hours)
Win Source Part Number 715774-PIC17LC766-08I/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17LC766-08I/L CAD Model

Description

Microchip Technology's PIC17LC766-08I/L Microcontroller

The PIC17LC766-08I/L is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This device is designed to cater to a wide range of applications that require advanced control and robust operation in various industrial, automotive, and consumer electronics environments. With its powerful features and flexible capabilities, the PIC17LC766-08I/L is an ideal choice for developers looking to create sophisticated and reliable systems.

Key Features:

  • High-Speed Computing: The PIC17LC766-08I/L operates at a clock speed of 8 MHz, providing swift processing capabilities that are essential for time-critical applications.
  • Ample Program Memory: It comes with a generous amount of onboard program memory, ensuring ample space for complex software applications and algorithms.
  • Robust I/O Options: This MCU offers a variety of input/output options, allowing for versatile connectivity and interfacing with peripheral devices.
  • Analog Features: The device includes analog functionalities such as an analog-to-digital converter (ADC), making it suitable for applications that require sensor integration and analog signal processing.
  • Low-Power Modes: Energy efficiency is a key aspect of the PIC17LC766-08I/L, featuring low-power modes to conserve energy and extend the life of battery-powered applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications:

The versatility of the PIC17LC766-08I/L allows it to be used across a broad spectrum of applications, including:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics and home appliances
  • Communication systems
  • Medical devices

With its robust architecture and comprehensive feature set, the PIC17LC766-08I/L from Microchip Technology stands as a top-tier choice for developers and engineers seeking a reliable and high-performing microcontroller for their next project. Its ability to handle complex tasks while maintaining energy efficiency makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4523 $58.6891
41+ $2.8332 $116.1612
64+ $2.7443 $175.6352
87+ $2.6565 $231.1155
113+ $2.5676 $290.1388
151+ $2.3019 $347.5869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess