EN
  • EN
  • DE

PIC18C452-I/P

Part No PIC18C452-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 40-PDIP
Manufacturer Microchip Technology
Series PIC® 18C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC18C452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18C452-I/P-NDR, PIC18C452IP
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889627-PIC18C452-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18C452-I/P CAD Model

Description

Microchip Technology PIC18C452-I/P Microcontroller

The PIC18C452-I/P is a high-performance microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This 8-bit microcontroller is based on the powerful PIC18 architecture and comes in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole PCB mounting.

Key Features:

  • CPU: The device features a CISC architecture with a linear 4MB program memory address space and 32-level deep hardware stack, ensuring robust program execution.
  • Memory: It includes 32KB of flash memory for program storage, which is highly reliable and allows for easy in-circuit programming and re-programming. Additionally, it has 1536 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile data storage.
  • Speed: With a maximum speed of 40MHz, the PIC18C452-I/P ensures swift processing capabilities which are essential for time-sensitive applications.
  • I/O Ports: The microcontroller boasts 34 I/O pins, providing ample interfacing options for peripherals and other integrated circuits.
  • Timers: It includes a variety of timers, including one 8-bit and three 16-bit timers, which are essential for tasks requiring precise timing and event counting.
  • Communication Modules: The device is equipped with multiple serial communication modules, including an MSSP module for SPI and I2C communication, as well as a USART module for serial communication, facilitating easy data exchange with other devices.
  • Analog-to-Digital Converter: It features a 10-bit, 8-channel ADC, allowing the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Power Management: The PIC18C452-I/P supports power-saving modes, such as idle and power-down modes, which help in reducing power consumption during periods of inactivity.

Applications:

The PIC18C452-I/P is ideal for applications that require complex logic operations and require a mix of analog and digital functions. It is commonly used in industrial control systems, automotive applications, robotics, home appliances, and various consumer electronics due to its reliability and flexibility.

Overall, the PIC18C452-I/P microcontroller from Microchip Technology is a robust and feature-rich component that provides designers with the capability to develop sophisticated and high-performance embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess