EN
  • EN
  • DE

PIC18C601-I/L

Part No PIC18C601-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC / PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 68-PLCC (24.23x24.23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Type ROMless
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number PIC18C601
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC18C601I/L,PIC18C601IL,PIC18C601-I/L-NDR
Standard Package 19
Win Source Part Number 1318790-PIC18C601-I/L
Ultra Librarian 3D Model Ultra Librarian PIC18C601-I/L CAD Model

Description

Microchip Technology's PIC18C601-I/L Microcontroller

The PIC18C601-I/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and reliability in a wide range of applications. This MCU is part of the PIC18 family, which is well-suited for projects requiring advanced levels of control and user interfaces that are more sophisticated than those which typical 8-bit microcontrollers can provide.

Key Features

  • Core: The device boasts a powerful PIC18 core with a maximum speed of 40 MHz, providing the computational power needed for complex tasks and ensuring a quick response time for real-time applications.
  • Memory: It includes 16KB of on-chip program memory and 768 bytes of RAM, which allows for efficient handling of software and data buffering requirements.
  • I/O Ports: The PIC18C601-I/L is equipped with 22 I/O ports, giving developers the flexibility to connect a wide range of peripheral devices and sensors.
  • Communication: With multiple serial communication modules including USART, SPI, and I²C, it supports a variety of communication protocols, making it ideal for embedded systems that require data exchange with other devices.
  • Analog-to-Digital Converter: The MCU contains a 10-bit, 8-channel A/D converter, allowing it to process analog signals and convert them into digital data for further processing.
  • Power Management: It offers power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power fluctuations.

Package and Temperature Range

The PIC18C601-I/L is presented in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while providing ample pin access for complex designs. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

Due to its robust feature set, the PIC18C601-I/L MCU is ideal for a variety of applications, including but not limited to industrial automation, automotive systems, home appliances, medical devices, and communication equipment. Its combination of processing power, memory capacity, and I/O flexibility make it a go-to choice for designers looking for a reliable and capable microcontroller.

Conclusion

Overall, the PIC18C601-I/L from Microchip Technology is a versatile and powerful microcontroller that offers a balance of performance, memory, and peripherals. Whether for advanced industrial systems or innovative consumer products, this MCU provides a solid foundation for any sophisticated embedded design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess