Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC18F1230
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655470-PIC18F1230-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F1230-E/SO CAD Model

Description

Microchip Technology's PIC18F1230-E/SO Microcontroller

Microchip Technology's PIC18F1230-E/SO is a robust 8-bit microcontroller designed to cater to a wide range of applications, particularly those requiring an efficient and reliable motor control solution. This microcontroller is part of Microchip's esteemed PIC18F family, known for its high performance, enhanced flash program memory, and rich feature set.

Key Features:

  • Core: The device is built around a high-performance RISC CPU with a 31-level deep hardware stack and multiple addressing modes, ensuring fast and efficient processing capabilities.
  • Program Memory: It comes with 4KB of flash memory, providing ample space for complex programs and the flexibility of in-circuit reprogramming.
  • RAM and EEPROM: With 256 bytes of RAM and 256 bytes of EEPROM data memory, the PIC18F1230-E/SO offers reliable data storage and retrieval options.
  • I/O Ports: The microcontroller includes 16 versatile I/O pins, which can be configured to handle a variety of functions, including input, output, and interrupt-on-change capabilities.
  • Operational Frequency: It operates at a maximum frequency of 40 MHz, providing a swift response and real-time performance for time-sensitive tasks.
  • Timers: Multiple timers are integrated, including an 8-bit timer and two 16-bit timers, to facilitate precise event scheduling and time management.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC with up to 5 channels allows for accurate analog signal measurement and conversion to digital form.
  • Communication Peripherals: It supports various serial communication interfaces, such as USART, SPI, and I2C, enabling easy data exchange with other devices and systems.
  • Power Management: The microcontroller features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), ensuring reliable operation under fluctuating power conditions.
  • Packaging: The device is available in a 20-pin SOIC package, providing a compact footprint suitable for space-constrained applications.

Applications:

The PIC18F1230-E/SO is ideally suited for applications requiring precise motor control, such as in industrial automation, automotive systems, robotics, and consumer electronics. Its robust feature set also makes it well-suited for sensor management, lighting control, and other embedded system applications that demand high levels of reliability and performance.

With its combination of power, flexibility, and a comprehensive suite of peripherals, the PIC18F1230-E/SO from Microchip Technology stands out as a versatile microcontroller capable of driving innovation across a multitude of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5570 $51.1400
48+ $2.0981 $100.7088
74+ $2.0325 $150.4050
102+ $1.9670 $200.6340
132+ $1.9014 $250.9848
176+ $1.7047 $300.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 194 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention