EN
  • EN
  • DE
  • IT

PIC18F1230-I/P

Part No PIC18F1230-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC18F1230
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655471-PIC18F1230-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F1230-I/P CAD Model

Description

Microchip Technology's PIC18F1230-I/P Microcontroller

The PIC18F1230-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, particularly in the automotive and industrial markets. This 8-bit microcontroller is based on the advanced RISC architecture, which provides a perfect blend of power efficiency and processing capability.

Equipped with 4KB of flash memory, the PIC18F1230-I/P offers ample space for application code, which is essential for complex operations. The flash technology ensures high endurance and fast programming capabilities, making it suitable for rapid development and frequent code updates. Additionally, with 256 bytes of EEPROM, users have the convenience of storing non-volatile data without the need for external storage components.

The device operates at a voltage range of 4.2V to 5.5V, which is ideal for robust applications that require a stable power supply. Its 20-pin PDIP (Plastic Dual In-line Package) makes it easy to handle and integrate into various circuit boards, ensuring a straightforward design process for engineers.

The PIC18F1230-I/P also features a rich set of peripherals, including:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 5 channels, allowing for precise sensor readings and analog signal processing.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules provide versatile options for pulse width modulation, capturing input signals, and generating accurate time-based events.
  • Multiple communication interfaces such as SPI and I2C for easy connectivity with other devices and peripherals.
  • A robust set of timers and interrupts that aid in the management of time-critical tasks and events.

For security and data integrity, the PIC18F1230-I/P includes features like Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT), which help prevent system failures and ensure reliable operation under varying conditions.

With its advanced features, the PIC18F1230-I/P from Microchip Technology stands out as a versatile and reliable choice for designers and developers looking to create sophisticated and efficient systems in the automotive, industrial, and consumer electronics sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess