EN
  • EN
  • DE

PIC18F13K50-I/SO

Part No PIC18F13K50-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin USB Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1238165-PIC18F13K50-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F13K50
Introduction Date May 01, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F13K50-I/SO CAD Model

Description

Microchip Technology PIC18F13K50-I/SO

The PIC18F13K50-I/SO by Microchip Technology is a high-performance microcontroller (MCU) that is part of the PIC18F K50 family, known for its versatility and efficiency in a range of embedded applications. This MCU is particularly designed for USB applications and is encapsulated in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained designs.

Key Features:

  • Core: PIC18 8-bit architecture with a maximum CPU speed of 48 MHz.
  • Memory: Features 8 KB of flash program memory, 512 bytes of EEPROM, and 512 bytes of RAM, providing ample space for complex code and data storage.
  • USB Functionality: Integrated full-speed USB 2.0 module with clock recovery from USB bus, eliminating the need for an external crystal, reducing system costs, and simplifying design.
  • I/O Pins: Equipped with 18 I/O pins, including several that can be used as analog inputs or PWM outputs, offering great flexibility for interfacing with external devices.
  • Timers and ADC: Comes with multiple timers and a 10-bit Analog-to-Digital Converter (ADC) to support complex timing operations and analog signal processing.
  • Power Management: Supports various power-saving modes, allowing for low-power operation, which is crucial for battery-powered or energy-efficient devices.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Peripherals: Includes additional peripherals such as SPI, I2C, EUSART, comparators, and PWM modules, enhancing its capabilities for a wide array of applications.

The PIC18F13K50-I/SO is ideal for developers looking for a robust MCU with USB functionality for applications such as portable devices, sensor monitoring systems, and other USB-enabled products. Its rich set of features and compact form factor make it a versatile choice for both simple and complex projects. Microchip's support and extensive resource library ensure that designers can efficiently utilize the full potential of this microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess