EN
  • EN
  • DE

PIC18F2525T-I/SO

Part No PIC18F2525T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® 18F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC18F2525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F2525T-I/SODKR, PIC18F2525T-I/SOCT, PIC18F2525T-I/SOTR, PIC18F2525T-I/SO-ND, PIC18F2525T-I/SO-NDR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889641-PIC18F2525T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F2525T-I/SO CAD Model

Description

Microchip Technology's PIC18F2525T-I/SO Microcontroller

The PIC18F2525T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful MCU is part of the renowned PIC18F family, which is celebrated for its advanced features and versatility in various electronic systems.

The PIC18F2525T-I/SO comes in a compact 28-pin SOIC package, making it suitable for space-constrained applications. It operates with an enhanced flash memory of 48 KB, providing ample space for complex programs and software stacks. The device also includes 2048 bytes of RAM and 256 bytes of EEPROM, which is more than sufficient for data storage and retrieval operations in most embedded systems.

This microcontroller is built on Microchip's advanced RISC architecture, delivering powerful performance with a maximum CPU speed of 40 MHz. It supports an extended operating voltage range from 2.0V to 5.5V, ensuring flexibility across different power environments and compatibility with both 3.3V and 5V logic levels.

One of the standout features of the PIC18F2525T-I/SO is its rich set of peripherals. It includes an array of communication interfaces such as USART, SPI, and I2C, allowing for easy integration with other devices and systems. Moreover, it boasts 10-bit Analog-to-Digital Converters (ADCs) with up to 10 input channels, providing precise analog signal measurement capabilities.

The microcontroller also offers a comprehensive suite of timers, including an 8-bit and several 16-bit timers, which are essential for time-sensitive tasks and event management. Pulse Width Modulation (PWM) modules are available for advanced control applications, such as motor control and LED dimming.

With an industrial temperature range from -40°C to +85°C, the PIC18F2525T-I/SO is designed to withstand harsh operating conditions, making it an ideal choice for industrial, automotive, and consumer electronics applications. Additionally, it supports in-circuit debugging and programming, which simplifies development and reduces time-to-market.

In summary, the PIC18F2525T-I/SO from Microchip Technology is a robust and feature-rich microcontroller that provides designers with a high level of integration and performance, making it an excellent choice for a wide array of embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2304 $60.9216
9+ $12.4968 $112.4712
13+ $12.1062 $157.3806
18+ $11.7157 $210.8826
23+ $11.3252 $260.4796
30+ $10.1536 $304.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess