EN
  • EN
  • DE

PIC18F25K80-I/SP

Part No PIC18F25K80-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368822-PIC18F25K80-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F25K80-I/SP CAD Model

Description

The PIC18F25K80-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed with a focus on advanced features and robustness for a wide array of applications. This 8-bit microcontroller offers an optimal blend of power efficiency and computational capability, making it a prime choice for automotive, industrial, and consumer applications requiring sophisticated control and communication abilities.

Key Features:

  • Enhanced Flash Memory: Comes with 32KB of flash memory, providing ample space for complex programs and the flexibility for future updates.
  • High-Performance RISC CPU: Features a C-compiler optimized architecture with 16 levels deep hardware stack and multiple addressing modes.
  • Extended Temperature Range: Capable of operating within a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Advanced Peripherals: Includes a variety of built-in peripherals such as an A/D converter, CCP/ECCP modules, and multiple communication interfaces like SPI, I2C, and EUSART.
  • CAN Interface: Integrated Controller Area Network (CAN) interface with support for CAN 2.0B active specification, making it ideal for automotive networks.
  • Power Management: Features Power Managed modes including Idle, Sleep, and Doze for energy efficiency, as well as an ultra-low power wake-up for battery-powered applications.
  • NanoWatt XLP Technology: Offers extreme low-power consumption for critical power-sensitive designs.

Package and Availability:

The PIC18F25K80-I/SP is available in a 28-pin SPDIP (Single In-line Package) that is suitable for breadboarding and prototyping but also robust enough for production runs. This MCU is fully supported by Microchip's software and hardware development tools, providing a comprehensive environment for system design and development.

Applications:

Due to its versatile feature set, the PIC18F25K80-I/SP is an excellent choice for applications such as:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices

In conclusion, the PIC18F25K80-I/SP from Microchip Technology is a powerful MCU that offers a rich set of features and a balance between performance and power consumption, making it a versatile solution for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7537 $54.2759
16+ $6.3620 $101.7920
25+ $6.1632 $154.0800
34+ $5.9644 $202.7896
44+ $5.7656 $253.6864
59+ $5.1692 $304.9828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess