EN
  • EN
  • DE

PIC18F25K83-I/SP

Part No PIC18F25K83-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368752-PIC18F25K83-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F25K83-I/SP CAD Model

Description

Product Overview: PIC18F25K83-I/SP

The PIC18F25K83-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer robust functionality for a wide range of embedded applications. This 8-bit MCU is part of the PIC18 family, known for its remarkable versatility and efficiency in processing and control tasks.

Key Features:

  • Core: The device is built on a high-performance 8-bit PIC architecture with an enhanced Mid-range core and 16-bit instruction set for improved computational efficiency.
  • Memory: It includes 32KB of flash memory, 2KB of SRAM, and 256 bytes of EEPROM, which provides ample space for complex applications and data storage.
  • Speed: With a maximum CPU speed of 64 MHz, the PIC18F25K83-I/SP ensures swift execution of instructions, translating to high system throughput.
  • I/O Pins: The device offers 25 general-purpose I/O pins, which allows for flexible interfacing with peripheral devices and external components.
  • Communication Peripherals: It is equipped with a variety of communication modules, including SPI, I2C, UART, LIN, and CAN, facilitating easy integration with other devices and networks.
  • Analog Features: The MCU comes with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) feature, two comparators, and a fixed voltage reference (FVR) module, making it ideal for sensor interfacing and analog signal processing.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance across diverse environmental conditions.
  • Power Management: With multiple power modes including Idle and Doze, the PIC18F25K83-I/SP is designed for power-sensitive applications, ensuring energy efficiency without compromising functionality.

Applications:

The versatility of the PIC18F25K83-I/SP makes it suitable for a broad spectrum of applications, including automotive systems, industrial automation, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set and reliable performance also make it an ideal choice for complex control systems and smart sensors.

Package:

The MCU comes in a 28-pin SPDIP (Single In-line Package, Dual In-line Package) package, which is widely used in through-hole PCB designs and is known for its ease of handling and soldering.

With its advanced features and Microchip's commitment to quality, the PIC18F25K83-I/SP is a go-to solution for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6470 $60.4110
31+ $3.8129 $118.1999
47+ $3.6938 $173.6086
65+ $3.5746 $232.3490
84+ $3.4555 $290.2620
112+ $3.0979 $346.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess