EN
  • EN
  • DE

PIC18F26K40-E/MLVAO

Part No PIC18F26K40-E/MLVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN / PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1356751-PIC18F26K40-E/MLVAO
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40-E/MLVAO CAD Model

Description

Microchip Technology's PIC18F26K40-E/MLVAO Microcontroller

The PIC18F26K40-E/MLVAO is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This particular model is part of the PIC18 family, which is renowned for its robust architecture, rich set of peripherals, and low-power operation. The PIC18F26K40-E/MLVAO comes in a 28-pin QFN package, offering a compact footprint for space-constrained applications.

At the heart of this microcontroller is an 8-bit processor running at speeds of up to 64 MHz, thanks to an internal 16x PLL. The device features 64 KB of flash memory, providing ample space for application code, and 4 KB of SRAM for data storage. Additionally, the microcontroller includes 1 KB of EEPROM, which is ideal for non-volatile storage of configuration parameters or small amounts of data that need to be preserved during power cycles.

One of the standout features of the PIC18F26K40-E/MLVAO is its advanced peripheral set. It includes a variety of communication interfaces such as UART, SPI, and I2C, enabling the microcontroller to connect with other devices, sensors, and actuators in a system. Furthermore, the device boasts a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), allowing for precise analog signal measurements and onboard processing, which reduces the load on the CPU for data-intensive tasks.

The microcontroller also supports five Capture/Compare/PWM (CCP) modules and a Complementary Waveform Generator (CWG), making it particularly well-suited for motor control applications and other tasks requiring precise timing and waveform generation. Additionally, the PIC18F26K40-E/MLVAO features a Configurable Logic Cell (CLC) module, which provides customizable hardware logic to streamline complex control tasks without burdening the CPU.

For power-sensitive applications, the PIC18F26K40-E/MLVAO offers Power Management features such as Idle and Doze modes, which help to minimize power consumption when full processing power is not required. Moreover, the microcontroller is designed with a wide operating voltage range from 1.8V to 5.5V, providing flexibility for use in various system designs.

In summary, the PIC18F26K40-E/MLVAO from Microchip Technology is a versatile and powerful microcontroller that is ideal for a multitude of embedded applications requiring a balance between performance, power efficiency, and a rich feature set.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6302 $57.8644
54+ $2.1582 $116.5428
83+ $2.0907 $173.5281
115+ $2.0233 $232.6795
148+ $1.9559 $289.4732
198+ $1.7535 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess