EN
  • EN
  • DE

PIC18F26K83-I/MX

Part No PIC18F26K83-I/MX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28UQFN / PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-UQFN Exposed Pad
Supplier Device Package 28-UQFN (6x6)
Base Product Number PIC18F26
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1322304-PIC18F26K83-I/MX
Ultra Librarian 3D Model Ultra Librarian PIC18F26K83-I/MX CAD Model

Description

The Microchip PIC18F26K83-I/MX is a high-performance microcontroller that combines a rich set of features with Microchip's renowned reliability and power efficiency. This versatile microcontroller is part of the PIC18 family and is designed for a broad range of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The PIC18F26K83 comes with a robust 8-bit PIC® core, running at speeds of up to 64 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory: It boasts 32 KB of Flash memory and 2 KB of RAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: With integrated features such as CAN, I2C, SPI, and UART, this microcontroller offers a variety of options for serial communication, making it highly adaptable for networking applications.
  • ADC: An onboard 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) enables precise measurement of analog signals, which is critical for sensor interfacing and data acquisition applications.
  • Operating Voltage: The device operates over a wide voltage range of 1.8V to 5.5V, providing flexibility in power supply design and compatibility with both low-power and standard applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in extreme environmental conditions.
  • Packaging: The microcontroller is available in a 28-pin UQFN package, which is ideal for space-constrained applications.

Applications:

The PIC18F26K83-I/MX is suited for a wide array of applications due to its versatile feature set. It can be used in automotive applications such as body control modules and sensor nodes, in industrial automation for control systems, and in consumer electronics for smart home devices and wearables. Additionally, its communication capabilities make it an excellent choice for IoT devices that require reliable data transfer and connectivity.

With its robust design and comprehensive feature set, the Microchip PIC18F26K83-I/MX microcontroller is a powerful solution for developers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess