EN
  • EN
  • DE

PIC18F27Q10-I/SO

Part No PIC18F27Q10-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18Q
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.53K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368705-PIC18F27Q10-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F27Q10-I/SO CAD Model

Description

Microchip Technology's PIC18F27Q10-I/SO Microcontroller

The PIC18F27Q10-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications in the automation, automotive, and consumer electronics sectors. This MCU is part of the PIC18 family, which is renowned for its robust architecture, versatility, and ease of use. It is an ideal choice for developers looking to create sophisticated systems requiring a rich set of features and connectivity options.

At the heart of the PIC18F27Q10-I/SO lies a powerful 8-bit processor capable of operating at a maximum frequency of 64 MHz. This is complemented by 128 KB of flash memory and 3,584 bytes of RAM, providing ample space for program storage and smooth operation. The device also includes 1 KB of data EEPROM for non-volatile storage of critical data.

This microcontroller is equipped with a comprehensive set of peripherals that enhance its functionality. It features a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced sensor interfacing and signal processing tasks. In addition, it has multiple communication interfaces, including SPI, I2C, and EUSART, which allow for easy integration into complex systems and facilitate communication with other devices.

The PIC18F27Q10-I/SO also boasts a robust set of core-independent peripherals (CIPs) such as the Configurable Logic Cell (CLC), Complementary Waveform Generator (CWG), and multiple timers, which offload tasks from the CPU, thus enhancing system efficiency and reducing power consumption. These features enable the microcontroller to perform complex tasks while maintaining a low-power profile, making it suitable for battery-powered and energy-conscious applications.

Encased in a 28-pin SOIC package, the PIC18F27Q10-I/SO is designed for surface-mount technology (SMT), allowing for a compact footprint on printed circuit boards (PCBs). Its wide operating voltage range of 1.8V to 5.5V and extended temperature range ensure reliable operation across diverse environments and applications.

With its advanced features, the PIC18F27Q10-I/SO from Microchip Technology stands out as a versatile and reliable microcontroller that provides a scalable solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4571 $53.4852
28+ $3.6572 $102.4016
43+ $3.5429 $152.3447
59+ $3.4286 $202.2874
76+ $3.3143 $251.8868
101+ $2.9714 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,987 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess