EN
  • EN
  • DE

PIC18F4320T-I/DT

Part No PIC18F4320T-I/DT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348612-PIC18F4320T-I/DT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F4320T-I/DT CAD Model

Description

Microchip Technology PIC18F4320T-I/DT

The PIC18F4320T-I/DT is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful component is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters. It is designed to operate with a wide voltage range and is packed with a variety of features that make it an excellent choice for a broad array of applications, including industrial control systems, automotive devices, consumer electronics, and more.

The PIC18F4320T-I/DT boasts a robust architecture that includes a 32K bytes of Enhanced Flash memory with a 10,000 erase/write cycle endurance and data retention of over 20 years. The device operates at a maximum frequency of 40 MHz, providing the computational power necessary for complex tasks. Additionally, it comes with 1536 bytes of RAM and 256 bytes of EEPROM, ensuring ample space for data storage and manipulation.

This MCU features a rich set of peripherals, including two Capture/Compare/PWM (CCP) modules, a Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities, and two analog comparators. Its 10-bit, 13-channel Analog-to-Digital Converter (ADC) allows for accurate analog signal measurements, which is essential for sensor-based applications.

With a flexible oscillator structure, the PIC18F4320T-I/DT supports a range of clock sources, including external and internal oscillators, as well as a precision PLL for USB support. It also includes power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), brown-out reset, and a watchdog timer, ensuring reliable operation under varying power conditions.

The MCU comes in a 44-pin TQFP package and is characterized for operation from -40°C to 85°C, making it suitable for use in harsh environments. Its enhanced instruction set and optimized design provide for efficient use of program memory, faster instruction execution, and lower power consumption, which is critical for battery-operated devices.

Overall, the PIC18F4320T-I/DT is a versatile and reliable microcontroller that offers an excellent balance of performance, power efficiency, and features, making it an ideal choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess