EN
  • EN
  • DE

PIC18F4320T-I/PTB3

Part No PIC18F4320T-I/PTB3
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348613-PIC18F4320T-I/PTB3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F4320T-I/PTB3 CAD Model

Description

Microchip Technology's PIC18F4320T-I/PTB3 Microcontroller

The PIC18F4320T-I/PTB3 is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and adaptability to a wide range of applications. This particular microcontroller is part of the PIC18F family, which is designed to deliver the power and flexibility of a 16-bit MCU while maintaining the efficiency of an 8-bit processor.

Key Features

  • Advanced RISC Architecture: The PIC18F4320T-I/PTB3 features a RISC architecture that enables fast and efficient processing with a C-optimized instruction set, allowing for rapid execution of complex tasks.
  • Enhanced Flash Memory: Equipped with 8KB of flash memory, this MCU provides ample space for storing application code, which can be updated in-circuit for easy firmware upgrades.
  • High-Performance CPU: With a CPU speed of up to 40 MHz, this device offers swift processing capabilities, making it suitable for time-sensitive operations and high-speed control tasks.
  • Analog-to-Digital Converter: The integrated 10-bit, 13-channel ADC allows for precise measurement of analog signals, perfect for sensor interfacing and real-time data acquisition.
  • Communication Peripherals: Offering a variety of communication interfaces, including USART, SPI, and I2C, the PIC18F4320T-I/PTB3 ensures seamless integration with other devices and systems.
  • Power Management: Designed to operate in power-saving modes, this MCU supports multiple idle and sleep states to reduce power consumption, making it ideal for battery-powered or energy-conscious applications.

Applications

The versatility of the PIC18F4320T-I/PTB3 makes it a prime choice for a broad spectrum of applications, including but not limited to industrial automation, automotive systems, consumer electronics, and IoT devices. Its ability to handle multiple tasks simultaneously and adapt to various interfacing requirements allows for the creation of sophisticated and reliable products.

Package and Quality

The microcontroller comes in a 44-pin TQFP package, providing a compact footprint for space-constrained designs. As with all Microchip products, the PIC18F4320T-I/PTB3 is manufactured to high standards, ensuring dependable performance and longevity in the field.

Whether you're developing a complex control system or a simple application, the PIC18F4320T-I/PTB3 offers a balanced combination of power, flexibility, and efficiency to meet your design requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3045 $59.4810
43+ $2.7108 $116.5644
66+ $2.6265 $173.3490
91+ $2.5422 $231.3402
118+ $2.4567 $289.8906
158+ $2.2026 $348.0108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess