EN
  • EN
  • DE

PIC18F4480-I/ML

Part No PIC18F4480-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFN / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792094-PIC18F4480-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F4480
Introduction Date July 30, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4480-I/ML CAD Model

Description

Microchip Technology's PIC18F4480-I/ML Microcontroller

The PIC18F4480-I/ML from Microchip Technology is a high-performance microcontroller (MCU) that integrates advanced features suitable for a wide range of applications. This MCU is part of the popular PIC18F family, known for its robust architecture, rich peripheral set, and low power consumption. It is particularly well-suited for automotive, industrial control, sensor monitoring, and embedded systems that require precise motor control, advanced communication, and real-time data processing capabilities.

Key Features:

  • Core: The PIC18F4480-I/ML is built on an 8-bit PIC18 core with an enhanced RISC architecture, providing a perfect balance between power efficiency and processing speed, with up to 10 MIPS performance at 40 MHz.
  • Program Memory: It comes with 32KB of flash memory, which is ideal for storing application code and data, and ensures reliable operation with its self-programmable under software control feature.
  • Data Memory: The device includes 1536 bytes of RAM and 256 bytes of EEPROM, offering ample space for data storage and manipulation.
  • I/O and Peripherals: The MCU features 34 programmable I/O pins and a rich set of peripherals, including a 10-bit A/D converter with up to 13 channels, PWM modules, serial communication interfaces like USART, SPI, and I2C for versatile connectivity options.
  • Advanced Features: It boasts advanced features such as an extended watchdog timer, programmable brown-out reset, and an in-circuit debug capability that simplifies development and debugging processes.
  • Power Management: The PIC18F4480-I/ML offers multiple power modes, including Power Managed modes for energy saving, making it ideal for battery-powered applications.
  • Packaging: The device is available in a 44-pin QFN (Quad Flat No-lead) package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The versatility of the PIC18F4480-I/ML makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Robotics and motor control
  • Smart sensors and instrumentation
  • Home automation and security systems
  • Communication systems

With its robust set of features and capabilities, the PIC18F4480-I/ML from Microchip Technology is a powerful MCU option for designers looking to integrate reliability, efficiency, and performance into their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess