EN
  • EN
  • DE

PIC18F44K20T-I/ML

Part No PIC18F44K20T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203539-PIC18F44K20T-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Size 16KB (8K x 16)
Ultra Librarian 3D Model Ultra Librarian PIC18F44K20T-I/ML CAD Model

Description

The PIC18F44K20T-I/ML is an 8-bit microcontroller from Microchip Technology. It is part of the PIC18F4xK20 family, which is designed for high-performance and low-power applications. The PIC18F44K20T-I/ML features a 64MHz operating frequency, 16KB of Flash memory, and 768B of SRAM. It also has 36 I/O pins, including 14 analog-to-digital (ADC) channels.

The PIC18F44K20T-I/ML is suitable for a wide range of applications, including industrial control, consumer electronics, and automotive systems. It is particularly well-suited for applications that require a high level of performance and low power consumption.

Some of the key features of the PIC18F44K20T-I/ML include:

64MHz operating frequency 16KB of Flash memory 768B of SRAM 36 I/O pins, including 14 ADC channels Low-power consumption Wide range of peripherals, including: 4 timers 2 capture/compare/pulse width modulation (CCP) modules 1 enhanced capture/compare/pulse width modulation (ECCP) module 1 master synchronous serial port (MSSP) module 1 SPI module 2 enhanced USART (EUSART) modules 1 12-bit digital-to-analog converter (DAC) 1 comparator The PIC18F44K20T-I/ML is available in a 44-pin QFN package. It is also compatible with a wide range of development tools from Microchip Technology, including the MPLAB X IDE and the MPLAB XC8 compiler.

Here are some specific examples of applications where the PIC18F44K20T-I/ML can be used:

Industrial control: The PIC18F44K20T-I/ML can be used to control a variety of industrial devices, such as motors, sensors, and actuators. It can also be used to implement industrial communication protocols, such as Modbus and CAN. Consumer electronics: The PIC18F44K20T-I/ML can be used in a variety of consumer electronic devices, such as digital cameras, MP3 players, and smartphones. It can also be used to implement consumer electronics communication protocols, such as USB and Bluetooth. Automotive systems: The PIC18F44K20T-I/ML can be used in a variety of automotive systems, such as engine control, anti-lock braking systems (ABS), and traction control systems. It can also be used to implement automotive communication protocols, such as OBD-II. Overall, the PIC18F44K20T-I/ML is a versatile and powerful 8-bit microcontroller that is suitable for a wide range of applications. It offers a high level of performance, low power consumption, and a wide range of peripherals.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9545 $59.3175
36+ $3.2448 $116.8128
56+ $3.1434 $176.0304
76+ $3.0420 $231.1920
99+ $2.9406 $291.1194
132+ $2.6364 $348.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess