EN
  • EN
  • DE

PIC18F4525T-I/PT

Part No PIC18F4525T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series PIC18F4525
Manufacturer Pack Quantity 1,200
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812371-PIC18F4525T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F4525T-I/PT CAD Model

Description

Microchip Technology's PIC18F4525T-I/PT Microcontroller

The PIC18F4525T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and powerful solution for embedded control systems. This MCU is part of the renowned PIC18F family, which is well-known for its robust architecture, wide range of features, and ease of use for developers and engineers.

At the heart of the PIC18F4525T-I/PT is a powerful 8-bit processor capable of executing instructions efficiently, making it suitable for a variety of applications, including industrial automation, automotive systems, consumer electronics, and more. With a maximum CPU speed of 40 MHz, it can handle complex tasks and algorithms without compromising performance.

The device comes in a 64-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint while still providing ample I/O options for interfacing with other components and peripherals. It features an enhanced Flash memory of 48 KB, allowing ample space for application code, and 2048 bytes of RAM for data storage. Additionally, it includes 256 bytes of EEPROM, which is useful for storing non-volatile data that must be preserved between power cycles.

The PIC18F4525T-I/PT boasts a rich set of peripherals that enhance its capabilities. These include:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, perfect for sensor interfacing and data acquisition tasks.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced pulse width modulation and timing functions, ideal for motor control and other precision control applications.
  • A synchronous serial port capable of SPI and I2C communication, facilitating easy connectivity with other microcontrollers, sensors, and memory devices.
  • Two Enhanced USART modules providing serial communication for RS-232, RS-485, and LIN protocol support.

For robust operation, the PIC18F4525T-I/PT operates over an extended temperature range and includes power-on reset, brown-out reset, and a watchdog timer to ensure reliable operation under varying conditions. The MCU also supports in-circuit debugging and programming for simplified development and maintenance.

With its extensive feature set, the PIC18F4525T-I/PT from Microchip Technology stands out as a versatile and reliable choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2816 $61.4080
10+ $10.0772 $100.7720
16+ $9.7623 $156.1968
22+ $9.4474 $207.8428
28+ $9.1325 $255.7100
37+ $8.1878 $302.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess