EN
  • EN
  • DE
  • IT

PIC18F4585-I/ML

Part No PIC18F4585-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44QFN / MCU 8-bit PIC RISC 48KB Flash 5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792100-PIC18F4585-I/ML
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18F4585
Introduction Date July 10, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4585-I/ML CAD Model

Description

Microchip Technology's PIC18F4585-I/ML Microcontroller

The PIC18F4585-I/ML from Microchip Technology is a high-performance microcontroller (MCU) that combines a rich set of features with Microchip's legacy of reliability and innovation. This MCU is designed to cater to a wide range of applications, from industrial control systems to automotive applications, and beyond. The compact QFN (Quad Flat No-lead) package makes it suitable for space-constrained applications, offering a powerful solution in a small footprint.

At the heart of the PIC18F4585-I/ML is a robust 8-bit architecture, capable of running at speeds up to 40 MHz. This is made possible by an enhanced flash memory technology that provides not only speed but also the convenience of self-programming. With 32 KB of flash memory, 2 KB of RAM, and 256 bytes of EEPROM, developers have ample space for application code and data storage.

One of the standout features of this MCU is its 10-bit, 13-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals—a critical function in many sensor-based applications. Additionally, the device boasts two Capture/Compare/PWM (CCP) modules, enhancing its capabilities in handling various timing-related tasks.

The PIC18F4585-I/ML also supports advanced communication protocols with its built-in CAN (Controller Area Network) module, essential for automotive and industrial networks, as well as USART, SPI, and I2C modules for general-purpose serial communication. This array of communication options ensures that the MCU can easily integrate into a multitude of systems and networks.

Furthermore, the device is equipped with Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR), all of which contribute to reliable operation under varying power conditions. These features help prevent system failures and ensure that the MCU operates consistently and predictably.

Designed with power efficiency in mind, the PIC18F4585-I/ML supports multiple power-managed modes, allowing developers to balance performance and power consumption according to the needs of their specific application. Whether you are designing a battery-operated portable device or a stationary control panel, this MCU is engineered to deliver optimal performance with minimal power draw.

In summary, the PIC18F4585-I/ML from Microchip Technology is a versatile, feature-rich microcontroller that offers a balanced combination of performance, power efficiency, and integration capabilities, making it an ideal choice for a diverse array of applications.

You May Also Be Interested in

Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $58.8588 $117.7176
3+ $48.2953 $144.8859
5+ $46.7856 $233.9280
6+ $45.2760 $271.6560
8+ $43.7677 $350.1416
10+ $39.2401 $392.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess