EN
  • EN
  • DE

PIC18F65K22-I/MR

Part No PIC18F65K22-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64VQFN  /  PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC18F65K22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F65K22IMR
Standard Package 40
Win Source Part Number 1085092-PIC18F65K22-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC18F65K22-I/MR CAD Model

Description

Microchip Technology PIC18F65K22-I/MR Microcontroller

The PIC18F65K22-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18F series. This versatile and powerful MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. It provides an optimal blend of computational power, enhanced features, and energy efficiency, making it a top choice for designers and engineers looking for a reliable microcontroller for their sophisticated projects.

At the heart of the PIC18F65K22-I/MR lies a robust 8-bit processor that can run at a maximum speed of 64 MHz, thanks to its onboard Phase Locked Loop (PLL) for precise clock control. With 64 KB of flash memory, it offers ample space for complex program code, while 3,936 bytes of RAM ensures smooth data handling. The device also includes 1 KB of EEPROM, which provides reliable non-volatile storage for critical data that must persist through power cycles.

One of the key features of the PIC18F65K22-I/MR is its rich set of peripherals. It includes 24 channels of 10-bit Analog-to-Digital Converters (ADCs), which are essential for interfacing with various analog sensors and inputs. Additionally, it offers two comparators, two Enhanced Capture/Compare/PWM (ECCP) modules, and a Master Synchronous Serial Port (MSSP) module supporting both SPI and I2C communication. This makes the MCU highly adaptable to different communication requirements and control applications.

The device also boasts a range of serial communication interfaces, including EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter), which provides full-duplex communication capabilities. With its interrupt capabilities and extensive set of timers, the PIC18F65K22-I/MR excels in managing time-critical tasks and complex event sequences.

Engineered for flexibility, the PIC18F65K22-I/MR operates within a voltage range of 1.8V to 3.6V, allowing it to fit into various power-sensitive applications. Its 64-pin QFN (Quad Flat No-lead) package is designed for space-constrained environments while ensuring robust connectivity. Furthermore, Microchip's commitment to quality means that this MCU is not only powerful but also reliable for long-term deployment.

Whether you're developing advanced consumer gadgets, automotive systems, or IoT devices, the PIC18F65K22-I/MR from Microchip Technology provides the performance, versatility, and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess