EN
  • EN
  • DE

PIC18F66J11-I/PT

Part No PIC18F66J11-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 52
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 3930 x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1088894-PIC18F66J11-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F66J11-I/PT CAD Model

Description

Microchip Technology's PIC18F66J11-I/PT Microcontroller

The PIC18F66J11-I/PT is a high-performance microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and operational capabilities. This device is part of the PIC18F family, which is renowned for its advanced features and versatile peripherals that cater to a broad range of applications, from industrial control systems to consumer electronics.

With a robust architecture that includes an Enhanced Mid-range 8-bit CPU, the PIC18F66J11-I/PT operates at a maximum frequency of 48 MHz. It is equipped with 64 KB of flash memory, providing ample space for complex application code, and 4 KB of RAM for efficient data manipulation. Additionally, it features 1 KB of EEPROM, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

The microcontroller's I/O flexibility is one of its standout features, offering up to 52 programmable I/O pins that can be tailored to various interface requirements. This makes it highly adaptable for custom PCB designs and prototypes. Its robust set of integrated peripherals includes a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for precise sensor readings and analog input processing. For communication purposes, the device provides multiple serial interfaces, including SPI, I2C, and UART, enabling it to connect with other microcontrollers, sensors, and external modules.

One of the key advantages of the PIC18F66J11-I/PT is its power management options. It supports various modes such as Power Managed modes and Idle mode, which help in reducing power consumption and extending battery life in portable applications. The microcontroller is also designed with Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation under varying conditions.

This microcontroller comes in a 64-TQFP package, making it compact and suitable for space-constrained applications. The PIC18F66J11-I/PT is also characterized by its extended temperature range, operating from -40°C to +85°C, which ensures performance in harsh environments. Whether you're developing a sophisticated control system or a simple gadget, the PIC18F66J11-I/PT offers a balanced solution that combines performance, efficiency, and versatility.

For developers and engineers seeking a reliable and powerful core for their next project, the PIC18F66J11-I/PT by Microchip Technology is an excellent choice that promises to meet and exceed expectations.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8797 $50.4361
32+ $3.1833 $101.8656
49+ $3.0839 $151.1111
68+ $2.9844 $202.9392
87+ $2.8849 $250.9863
116+ $2.5865 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess