EN
  • EN
  • DE

PIC18F66K40-I/PT

Part No PIC18F66K40-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 45x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC18F66K40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889683-PIC18F66K40-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66K40-I/PT CAD Model

Description

Microchip Technology's PIC18F66K40-I/PT Microcontroller

The PIC18F66K40-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require a rich feature set and efficient operation. This MCU is part of the PIC18F K40 family, known for its robust architecture, enhanced peripherals, and low-power consumption. It is particularly suited for industrial control systems, automotive applications, IoT devices, and consumer electronics.

This microcontroller is built on an advanced 8-bit architecture and operates at a maximum frequency of 64 MHz. It is equipped with 64 KB of flash memory, which provides ample space for complex program code, and 4 KB of RAM for efficient data handling. Additionally, the PIC18F66K40-I/PT includes 1 KB of EEPROM, which allows for data storage that persists even when the power is turned off.

One of the standout features of this MCU is its extensive set of peripherals. It offers versatile communication options with its multiple serial communication interfaces, including UART, SPI, and I2C. For analog interfacing, the device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, two comparators, and a 5-bit Digital-to-Analog Converter (DAC). These features make it highly adaptable for interfacing with various sensors, actuators, and other electronic components.

The PIC18F66K40-I/PT also emphasizes power efficiency, with several power-managed modes such as Idle and Doze, which help reduce overall power consumption. Its Power-On Reset (POR), Power-Up Timer (PWRT), and Brown-Out Reset (BOR) features ensure reliable operation under varying power conditions.

For secure data operations, this MCU includes a hardware Crypto module supporting Random Number Generation and CRC memory scanning. This ensures data integrity and security in applications that require encryption or secure data transfers.

The package type for this MCU is TQFP, with 64 pins, denoted by the 'I/PT' in its part number. This surface-mount package allows for compact PCB designs and is suitable for automated assembly processes. The PIC18F66K40-I/PT operates over the industrial temperature range, ensuring stable performance under harsh environmental conditions.

Overall, the PIC18F66K40-I/PT by Microchip Technology is a versatile and reliable choice for designers looking to leverage a powerful yet energy-efficient microcontroller for their next project.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2635 $52.2160
38+ $2.6778 $101.7564
58+ $2.5941 $150.4578
80+ $2.5104 $200.8320
104+ $2.4267 $252.3768
138+ $2.1757 $300.2466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,852 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess