EN
  • EN
  • DE

PIC18F83J90-I/PT

Part No PIC18F83J90-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O 67
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1238299-PIC18F83J90-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F83J90
Introduction Date July 17, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F83J90-I/PT CAD Model

Description

Product Overview: PIC18F83J90-I/PT

The PIC18F83J90-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU belongs to Microchip's extensive PIC18 family and is designed with a wealth of features tailored for complex embedded systems. It is particularly suitable for applications that require advanced communication, real-time control, and low-power operation.

Key Features

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 40MHz
  • Number of I/O: 25
  • Memory: 32KB of Flash memory, 2KB of RAM, 1KB of EEPROM
  • Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
  • Connectivity: I²C, SPI, UART/USART, LIN
  • Supply Voltage: 2.0V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 64-TQFP

Advanced Integration

The PIC18F83J90-I/PT is equipped with a robust set of integrated peripherals, including multiple communication interfaces such as I²C, SPI, and UART/USART, which facilitate serial communication with other devices. The inclusion of a LIN interface makes it ideal for automotive and industrial applications requiring robust and reliable communication standards.

Power Efficiency and Performance

With its wide operating voltage range and power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), this MCU ensures reliable operation under varying power conditions, making it a great choice for battery-operated and portable devices.

Design Flexibility

The device's 64-TQFP packaging allows for a compact footprint on PCBs, while the extensive memory resources provide ample space for application code and data storage. The high-speed CPU and extensive I/O options offer the flexibility needed to design a wide range of applications, from industrial control systems to consumer electronics.

Conclusion

The PIC18F83J90-I/PT by Microchip Technology is an exceptional choice for designers looking for an MCU with a balanced combination of performance, integrated features, and power efficiency. Its robust design and flexible interfacing options make it a versatile component for a multitude of embedded system applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2781 $50.1182
54+ $1.8692 $100.9368
83+ $1.8108 $150.2964
115+ $1.7524 $201.5260
148+ $1.6940 $250.7120
198+ $1.5188 $300.7224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess