EN
  • EN
  • DE

PIC18LF2331-I/SO

Part No PIC18LF2331-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18LF2331
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2331-I/SO-NDR
Standard Package 27
Win Source Part Number 1322783-PIC18LF2331-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF2331-I/SO CAD Model

Description

Microchip Technology's PIC18LF2331-I/SO Microcontroller

The PIC18LF2331-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications, particularly in the fields of motor control, industrial automation, and embedded systems. This MCU is part of the renowned PIC18 series, known for its robust architecture, enhanced features, and flexibility, making it an ideal choice for designers looking for a reliable and efficient solution for their complex projects.

Key Features

  • Core Processor: The MCU is built around a powerful PIC18 core with a maximum speed of 40 MHz, ensuring swift processing and execution of instructions.
  • Program Memory: It comes with 8KB of flash memory, providing ample space for application code storage and facilitating easy updates.
  • RAM and EEPROM: The device includes 256 bytes of EEPROM and 256 bytes of RAM, offering storage for data and parameters that need to be retained during power cycles.
  • Digital/Analog Peripherals: The PIC18LF2331-I/SO is equipped with 13 channels of 10-bit Analog-to-Digital converters (ADC), two analog comparators, and multiple PWM outputs for comprehensive interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: It supports various serial communication interfaces, including SPI, I2C, and a USART, enabling easy data exchange with other devices and systems.
  • Power Management: As an 'LF' series device, it operates at a lower voltage range (2.0V to 5.5V), making it suitable for battery-operated and power-sensitive applications.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Packaging: The component is available in a 28-pin SOIC package, which is ideal for space-constrained applications while still providing enough pins for necessary functionalities.

Applications

The versatility of the PIC18LF2331-I/SO allows it to be integrated into a variety of applications, such as:

  • Advanced motor control systems
  • Industrial control systems
  • Robotics
  • Smart sensors and instrumentation
  • Automotive accessories

Microchip's PIC18LF2331-I/SO microcontroller is a testament to their commitment to providing advanced solutions that meet the evolving needs of modern electronics. Its integration of power efficiency, processing capability, and a wide range of peripherals makes it a go-to choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess