EN
  • EN
  • DE

PIC18LF2455-I/SP

Part No PIC18LF2455-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 24KB (12K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC18LF2455
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889706-PIC18LF2455-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF2455-I/SP CAD Model

Description

Microchip Technology's PIC18LF2455-I/SP Microcontroller

The PIC18LF2455-I/SP is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This versatile MCU is designed to cater to a wide array of applications that require robust functionality within a compact and efficient package. The PIC18LF2455-I/SP is part of Microchip's PIC18F family, known for its superior integration, flexibility, and ease of use.

This particular model, housed in a 28-pin SPDIP (Plastic Dual In-line Package), operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications. The 'LF' in its name indicates that it is a 'low power' version, capable of running at lower voltages and possessing power-managing features for energy-critical projects.

At its core, the PIC18LF2455-I/SP boasts an 8-bit processor with a maximum speed of 48MHz, when used with an external crystal, and it includes 24KB of flash program memory. This ample program space is ideal for moderately complex programs, and the flash memory technology allows for easy updates and reprogramming, which is critical for iterative development and maintenance.

One of the standout features of the PIC18LF2455-I/SP is its built-in full-speed USB 2.0 compliant module, which provides a convenient interface for communication with computers, other microcontrollers, or USB host devices. This makes it an excellent choice for embedded systems that require USB connectivity for data transfer or control.

Additionally, the MCU is equipped with 2KB of RAM and 256 bytes of EEPROM data memory, which is particularly useful for storing configuration settings or small amounts of data that must be preserved between resets. The device also includes a variety of peripherals such as timers, PWM modules, and up to 24 I/O pins, providing ample opportunity for interfacing with sensors, actuators, and other electronic components.

For developers, Microchip offers comprehensive support through their MPLAB IDE and software libraries, which significantly streamline the development process. The PIC18LF2455-I/SP is an excellent choice for designers looking for a reliable and versatile MCU for their next project, whether it's for industrial control systems, consumer electronics, or custom automation solutions.

Overall, the PIC18LF2455-I/SP from Microchip Technology is a powerful, feature-rich MCU that combines performance, low power consumption, and USB functionality, making it a go-to choice for a diverse range of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.4864 $96.4864
2+ $93.4718 $186.9436
3+ $90.4561 $271.3683
4+ $87.4416 $349.7664
5+ $78.3956 $391.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess