EN
  • EN
  • DE

MC7457TRX1000NC

Part No MC7457TRX1000NC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU PowerPC MPC74xx Processor RISC 32bit 0.13um 1GHz 1.5V/1.8V/2.5V 483-Pin FCCBGA Tray / IC MPU MPC74XX 1.0GHZ 483FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC74xx
Packaging Tray
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.5V, 1.8V, 2.5V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 483-BCBGA, FCCBGA
Manufacturer Package 483-FCCBGA (29x29)
Win Source Part Number 787938-MC7457TRX1000NC
Popularity Medium
Supply and Demand Status Limited
Family Name MC7457
Introduction Date April 27, 2004
ECCN 3A991.a.1
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC7457TRX1000NC CAD Model

Description

NXP MC7457TRX1000NC: Power Architecture Microprocessor

The NXP MC7457TRX1000NC is a high-performance microprocessor that is part of the PowerPC family, designed to offer exceptional processing capabilities for a wide range of applications. This microprocessor is built on the Power Architecture technology, which is renowned for its high-speed processing and efficiency, making it an ideal choice for embedded computing, networking, and communication systems.

Key Features:

  • Clock Speed: The MC7457TRX1000NC operates at a clock speed of 1 GHz, providing the computational power required for demanding applications.
  • Cache Memory: It includes a 512 KB L2 cache that ensures fast data access and improved performance for processor-intensive tasks.
  • Technology: Manufactured using a 130 nm silicon on insulator (SOI) process, this microprocessor delivers enhanced speed and power efficiency.
  • Architecture: The microprocessor is based on the RISC architecture, which simplifies instruction sets for optimized performance.
  • Power Consumption: Designed with power efficiency in mind, the MC7457TRX1000NC maintains a balance between performance and power consumption, making it suitable for energy-sensitive applications.

Applications:

The versatility of the NXP MC7457TRX1000NC allows it to be used in a variety of applications, including but not limited to:

  • Embedded systems
  • Networking equipment
  • Communication infrastructure
  • High-performance computing
  • Industrial control systems

Reliability and Support:

NXP is known for its commitment to quality and reliability, and the MC7457TRX1000NC is no exception. Customers can expect robust performance and longevity from this microprocessor. Additionally, NXP provides comprehensive technical support and documentation, ensuring that designers and engineers can effectively integrate this processor into their projects.

For detailed specifications, technical datasheets, and support resources, please visit the official NXP website or contact your local NXP sales representative.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess