EN
  • EN
  • DE

MKE16F256VLL16

Part No MKE16F256VLL16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series Kinetis KE1xF
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 168MHz
Connectivity CANbus, FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 68K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MKE16F256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927234-MKE16F256VLL16
Ultra Librarian 3D Model Ultra Librarian MKE16F256VLL16 CAD Model

Description

The NXP MKE16F256VLL16 is a highly capable microcontroller designed to meet the demanding requirements of automotive and industrial applications. This robust MCU is part of the Kinetis E series, which is known for its exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

Key Features

  • Core: ARM Cortex-M4 core running at up to 72 MHz, offering high-efficiency signal processing capabilities and low-power operation.
  • Memory: Comes equipped with 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications and data storage.
  • Timers: Multiple flexible timers including a PWM timer for motor control, real-time timers, and periodic interrupt timers.
  • Communication Interfaces: Features a range of communication options such as multiple SPI, I2C, and UART interfaces for versatile connectivity.
  • Analog Modules: Integrated analog modules including a 12-bit ADC, a 12-bit DAC, and analog comparators, enabling precise control over peripherals.
  • Package: Offered in a 100-pin LQFP package that provides a compact footprint while allowing for sufficient I/O and peripheral connectivity.

Performance and Integration

The MKE16F256VLL16 is designed to deliver exceptional performance and integration. Its ARM Cortex-M4 core ensures efficient handling of computing tasks, while its comprehensive set of peripherals and interfaces make it an ideal choice for a wide range of applications. The device's memory configuration allows for sophisticated firmware development and storage of large data sets.

Applications

This microcontroller is well-suited for applications that require a high level of integration, performance, and reliability. Typical applications include:

  • Automotive systems such as body electronics, sensor fusion, and motor control units.
  • Industrial control systems, including PLCs, robotics, and factory automation.
  • Consumer electronics where efficient power management and advanced connectivity are needed.

Reliability and Quality

NXP's commitment to quality and reliability is evident in the MKE16F256VLL16 microcontroller. Its robust design ensures operation in harsh environments, making it a reliable choice for safety-critical applications. With its advanced features and proven performance, the MKE16F256VLL16 stands out as a versatile and dependable microcontroller solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1912 $64.7648
8+ $13.2851 $106.2808
12+ $12.8699 $154.4388
17+ $12.4548 $211.7316
21+ $12.0396 $252.8316
28+ $10.7942 $302.2376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess