EN
  • EN
  • DE
  • IT

PIC18LF2455T-I/SO

Part No PIC18LF2455T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 28SOIC  /  PIC series Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 24KB (12K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18LF2455
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18LF2455T-I/SO-NDR
Standard Package 1,600
Win Source Part Number 989522-PIC18LF2455T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF2455T-I/SO CAD Model

Description

The PIC18LF2455T-I/SO is a high-performance microcontroller unit (MCU) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed with versatility in mind, this MCU is part of the PIC18F family, known for their robust architecture and enhanced features.

This particular model, housed in an SOIC (Small Outline Integrated Circuit) package, is ideal for space-constrained applications. With a low-power design, the PIC18LF2455T-I/SO operates efficiently in the industrial temperature range, making it suitable for a wide range of applications, from automotive systems to home automation and consumer electronics.

Key Features:

  • Enhanced Flash Memory: The device comes with a generous amount of flash memory, allowing for complex program code and data storage without the need for external memory components.
  • High Performance: With its advanced 8-bit architecture and up to 48 MHz clock speed, the PIC18LF2455T-I/SO provides the computational power necessary for demanding applications.
  • USB 2.0 Compatibility: Equipped with a full-speed USB 2.0 compliant module, this MCU can handle data transfers with ease, making it perfect for USB-based communication tasks.
  • Low Power Consumption: The PIC18LF2455T-I/SO is designed to be power efficient, which is critical for battery-operated and power-sensitive devices.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC with up to 13 channels, offering precise measurement capabilities for sensor-based applications.
  • Flexible Oscillator Structure: A variety of internal and external oscillator options are available, allowing for flexible clock system design.

The PIC18LF2455T-I/SO is equipped with a comprehensive set of peripherals, including timers, serial communication modules (USART, SPI, I2C), and PWM outputs. This, combined with Microchip's extensive support and development tools, makes the MCU an excellent choice for designers looking to create sophisticated and reliable products with minimal time to market.

Whether you're developing a new innovative gadget or improving an existing system, the PIC18LF2455T-I/SO provides a solid foundation for your embedded design needs.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess