EN
  • EN
  • DE

PIC18LF2480-I/SP

Part No PIC18LF2480-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18LF2480
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1322456-PIC18LF2480-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF2480-I/SP CAD Model

Description

Microchip Technology's PIC18LF2480-I/SP Microcontroller

The PIC18LF2480-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features tailored for complex embedded systems. This 8-bit MCU is part of the popular PIC18F family, optimized for applications requiring advanced communication protocols, real-time performance, and low-power operation.

Key Features:

  • Enhanced Flash Memory: With 32KB of programmable flash memory, the PIC18LF2480-I/SP provides ample space for complex programs and data storage, ensuring a flexible and future-proof solution for software updates and feature enhancements.
  • Rich Peripheral Set: It includes a variety of integrated peripherals such as two Enhanced Capture/Compare/PWM (ECCP) modules, 10-bit Analog-to-Digital Converters (ADC) with up to 11 channels, and serial communication interfaces like SPI, I2C, and USART, enabling versatile connectivity and interface options.
  • CAN Interface: The device is equipped with a Controller Area Network (CAN) module compliant with the CAN 2.0B standard, making it ideal for automotive and industrial applications where reliable data communication is crucial.
  • Low Power Consumption: Operating in the extended voltage range from 2.0V to 5.5V, the PIC18LF2480-I/SP features Power Managed modes, which help to minimize power consumption and extend battery life in portable applications.
  • Robust Design: The MCU is designed to withstand harsh environments and is available in a 28-pin SPDIP package, ensuring reliable operation over an industrial temperature range (-40°C to +85°C).
  • Advanced Programming and Debugging: With in-circuit debugging and programming support, developers can streamline development processes, making it easier to bring products to market faster.

Applications:

The versatility of the PIC18LF2480-I/SP makes it suitable for a wide array of applications, including automotive systems, industrial control, home automation, and Internet of Things (IoT) devices. Its robust communication features and low-power operation are particularly advantageous for applications that require consistent performance and connectivity while maintaining energy efficiency.

Overall, the PIC18LF2480-I/SP from Microchip Technology is a reliable and feature-rich microcontroller that offers a balanced combination of performance, power efficiency, and connectivity, making it an excellent choice for designers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess