EN
  • EN
  • DE

PIC18LF25J10-I/SO

Part No PIC18LF25J10-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC / PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18LF25
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1319219-PIC18LF25J10-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF25J10-I/SO CAD Model

Description

Microchip Technology's PIC18LF25J10-I/SO Microcontroller

The PIC18LF25J10-I/SO from Microchip Technology is a high-performance microcontroller featuring a powerful 8-bit architecture that is perfect for a variety of embedded applications. This advanced microcontroller is housed in a compact SOIC package, making it ideal for space-constrained projects.

At the heart of the PIC18LF25J10-I/SO lies a robust CPU that can operate at a maximum speed of 40 MHz. With 32KB of flash memory, it provides ample space for application code, and its 2KB of RAM ensures smooth operation even in complex multitasking environments. Additionally, 256 bytes of EEPROM offer reliable data storage for critical application parameters that must be preserved between power cycles.

This microcontroller boasts a rich set of peripherals that enhance its versatility. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 10 input channels, allowing for precise sensor interfacing and data acquisition. The dual Enhanced Capture/Compare/PWM (ECCP) modules enable sophisticated control in applications requiring pulse width modulation, such as motor control or LED dimming.

Communication with other devices is streamlined through multiple serial interfaces, including a synchronous serial port (SSP) that supports SPI and I2C protocols, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for robust serial communication.

The PIC18LF25J10-I/SO also features an internal oscillator with selectable frequencies, which reduces the need for external components and simplifies circuit design. Power management is a strong suit of this microcontroller, offering Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to ensure reliable operation under varying conditions.

Designed with low-power consumption in mind, the PIC18LF25J10-I/SO supports a wide operating voltage range from 2.0V to 5.5V, making it an excellent choice for battery-powered applications. Furthermore, it is fully programmable with Microchip's MPLAB IDE and a range of in-circuit debuggers and programmers, ensuring a seamless development experience.

Whether you are developing industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC18LF25J10-I/SO microcontroller offers the performance, flexibility, and reliability needed to drive your innovation.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess